The STP210N15F6 is a high-performance N-channel Power MOSFET presented by STMicroelectronics, a leader in the semiconductor industry. This MOSFET is a crucial component in power conversion and management applications due to its ability to efficiently handle high currents and voltages.
Key Features
- High Current Capability: The STP210N15F6 is designed to sustain a continuous drain current (ID) of up to 120 A, making it suitable for heavy-duty operations.
- Low On-Resistance: With an RDS(on) value as low as 0.0095 ohms, this MOSFET ensures minimal conduction losses and improved overall efficiency.
- High Voltage Tolerance: It can handle drain-source voltages (VDS) up to 150 V, providing a wide margin for various application requirements.
- Fast Switching Speed: The device features a fast switching speed which is essential for reducing energy losses during power conversion processes.
- 100% Avalanche Tested: Guaranteed reliability in applications requiring rugged performance as each unit is tested for avalanche ruggedness.
Applications
The STP210N15F6 is versatile and can be used in a multitude of applications, including:
- Switch Mode Power Supplies (SMPS)
- High Current DC/DC Converters
- Motor Control Systems
- Automotive Applications
- Power Management Solutions
Advanced Technology
This MOSFET is manufactured using STMicroelectronics' advanced STripFET™ F6 technology, which combines excellent switching performance with a low on-state resistance, resulting in high efficiency and reduced power losses in electronic circuits.
Package and Environmental Compliance
The STP210N15F6 comes in a TO-220 package, known for its robustness and ease of handling in manufacturing. It is also compliant with RoHS and Halogen-Free standards, ensuring environmental friendliness and suitability for use in green applications.
With its robust design and advanced features, the STP210N15F6 from STMicroelectronics stands out as a reliable choice for designers seeking to optimize the performance and efficiency of their power management systems.