EN
  • EN
  • DE

STP20NE10

Part No STP20NE10
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N - CHANNEL 100V - 0.07ohm - 20A - TO-220 STripFET MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1261697-STP20NE10
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP20NE10 CAD Model

Description

Overview of STP20NE10

The STP20NE10 from STMicroelectronics is a robust N-channel enhancement mode Power MOSFET designed to deliver high-performance and reliability in a variety of applications. This device is a part of ST's STripFET™ series, which is renowned for its low on-resistance and high switching speed. The STP20NE10 is particularly suitable for high-efficiency power supplies, motor controls, and a range of other power conversion and management tasks.

Key Features

  • Low Threshold Voltage: The STP20NE10 has a low gate threshold voltage, which allows for easy drive and operation at low voltages, enhancing the efficiency in low-voltage applications.
  • High Current Capability: With a continuous drain current of 20A, this MOSFET can handle significant current, making it suitable for high-power applications.
  • 100V Drain-to-Source Voltage: The device can withstand high voltages up to 100V between the drain and source terminals, providing a wide safety margin for a variety of electronic designs.
  • Low On-Resistance: The on-resistance (R<sub>DS(on)) is exceptionally low, which minimizes conduction losses and improves overall efficiency.
  • Fast Switching Speed: Its fast switching capability ensures that the device can handle high-speed operations, which is critical for reducing switching losses in power conversion systems.

Applications

The versatility of the STP20NE10 allows it to be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-AC converters for solar inverters
  • DC-to-DC converters
  • Motor drives and controllers
  • Automotive applications and high-efficiency power management systems

Reliability and Packaging

The STP20NE10 is encapsulated in a TO-220 package, which is known for its robustness and excellent thermal performance. The package ensures that the MOSFET can dissipate heat effectively, which is crucial for maintaining stability and prolonging the lifespan of the device under high-power conditions. STMicroelectronics has a reputation for producing reliable and durable components, and the STP20NE10 is no exception, meeting stringent quality standards.

In summary, the STP20NE10 N-channel MOSFET from STMicroelectronics is an outstanding choice for designers looking for a high-performance power transistor that combines efficiency, speed, and reliability.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess