EN
  • EN
  • DE

STP16CPP05PTR

Part No STP16CPP05PTR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 40MA 24QSOP  /  LED Driver IC 16 Output Linear Shift Register Dimming 40mA 24-QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 5.5V
Voltage - Output 20V
Current - Output / Channel 40mA
Frequency 30MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package 24-QSOP
Base Product Number STP16C
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-8734-1,-497-8734-6,1805-STP16CPP05PDKR,1805-STP16CPP05PCT,497-8734-6,1805-STP16CPP05PTR,-497-8734-1,497-8734-2,-497-8734-2
Standard Package 2,500
Win Source Part Number 1124372-STP16CPP05PTR
Ultra Librarian 3D Model Ultra Librarian STP16CPP05PTR CAD Model

Description

STP16CPP05PTR LED Driver by STMicroelectronics

The STP16CPP05PTR is a cutting-edge LED driver integrated circuit produced by STMicroelectronics, designed to deliver precision and efficiency for a wide range of lighting applications. This IC is part of the STP16CPC05 product line, known for its ability to drive LED arrays with a constant current output, which not only ensures uniform brightness across the display but also enhances the longevity of the LEDs.

Key Features

  • Output Current Regulation: The STP16CPP05PTR provides a constant current output of 5 to 100 mA, adjustable via external resistors. This feature ensures consistent brightness and protects LEDs from current surges.
  • 16 Constant Current Output Channels: With 16 channels, this driver can manage multiple LEDs simultaneously, making it ideal for large displays or complex lighting systems.
  • Power Supply Voltage: It operates on a power supply voltage ranging from 3.0V to 5.5V, accommodating various system design requirements.
  • Error Detection: The device includes an error detection circuitry that senses open and short-circuit conditions on the outputs, improving the safety and reliability of the lighting application.
  • Thermal Shutdown: To protect against overheating, the STP16CPP05PTR incorporates a thermal shutdown feature that automatically turns off the output if the junction temperature exceeds safe limits.

Applications

The versatility of the STP16CPP05PTR makes it suitable for an array of applications. It is commonly used in:

  • LED panels and screens
  • Channel letter lighting
  • Architectural and decorative lighting
  • Signal and symbol luminaire for orientation
  • Commercial and industrial lighting

Package and Quality

This LED driver is offered in a TSSOP24 package, which is optimized for heat dissipation and space-saving on PCBs. STMicroelectronics is committed to delivering high-quality products, and the STP16CPP05PTR is no exception, meeting strict industry standards for performance and reliability.

Overall, the STP16CPP05PTR from STMicroelectronics is an excellent choice for designers looking to create efficient, reliable, and high-performing LED lighting solutions.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3732 $61.1196
6+ $16.7165 $100.2990
10+ $16.1941 $161.9410
13+ $15.6717 $203.7321
17+ $15.1493 $257.5381
23+ $13.5821 $312.3883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess