EN
  • EN
  • DE

74AHC32D

Part No 74AHC32D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Quad 2-input OR gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130676-74AHC32D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74AHC32D CAD Model

Description

Product Overview: 74AHC32D by NXP Semiconductors

The 74AHC32D is a high-speed Si-gate CMOS device that is part of the advanced high-speed CMOS (AHC) family. Manufactured by NXP Semiconductors, this integrated circuit is designed to deliver the functionality of quad 2-input OR gates in a single package. It is widely recognized for its robust performance and compatibility with TTL (Transistor-Transistor Logic) levels, making it a versatile choice for a variety of digital applications.

Key Features and Benefits

  • Logic Type: The 74AHC32D consists of four independent OR gates, each with two inputs, providing the fundamental building block for implementing logic functions in digital circuits.
  • Supply Voltage Range: This device operates on a wide supply voltage range from 2.0V to 5.5V, accommodating various levels of signal voltages and making it suitable for interfacing with both low-voltage and standard logic levels.
  • High-Speed Operation: With a typical propagation delay of just 8ns at a 5V supply voltage, the 74AHC32D ensures swift logic operations, crucial for high-speed computing and signal processing tasks.
  • Low Power Dissipation: The low power consumption of the device, with a maximum ICC of only 2 μA, minimizes energy usage and heat generation, thus contributing to the efficiency of the overall system.
  • Output Capability: The device can drive 5V CMOS or TTL loads, with an output drive capability of +/-8 mA at 5V, providing sufficient current to drive connected components.
  • Temperature Range: It is designed to operate over a broad temperature range from -40°C to +125°C, ensuring reliability and consistent performance under varying environmental conditions.
  • Package: The 74AHC32D is offered in a 14-pin SOIC package, which is suitable for surface-mount technology (SMT) and occupies minimal space on printed circuit boards (PCBs).

Applications

The 74AHC32D is ideal for a multitude of digital applications including:

  • Logic function implementation
  • Signal processing
  • Computer systems
  • Control systems
  • Communication systems

Given its high-speed performance and low power consumption, the 74AHC32D from NXP Semiconductors is an excellent choice for designers seeking a reliable and efficient OR gate solution for their digital logic needs.

You May Also Be Interested in

National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7522 $52.6540
145+ $0.7037 $102.0365
225+ $0.6795 $152.8875
320+ $0.6309 $201.8880
415+ $0.6067 $251.7805
520+ $0.5824 $302.8480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,346 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess