EN
  • EN
  • DE

STP10NC50FP

Part No STP10NC50FP
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N - CHANNEL 500V - 0.48ohm - 10A - TO-220/TO-220FP PowerMESH  MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194519-STP10NC50FP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP10NC50FP CAD Model

Description

STP10NC50FP - Power MOSFET by STMicroelectronics

The STP10NC50FP is a robust and reliable Power MOSFET designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This high-performance component is specifically engineered to address the demanding needs of a wide range of power applications, offering both high-speed switching and low on-resistance characteristics.

With a drain-source voltage (Vds) of 500V, the STP10NC50FP is well-suited for handling high voltage operations, making it an ideal choice for power supply units, lighting systems, motor drives, and other high-voltage applications. Its maximum continuous drain current (Id) of 10A ensures that it can manage significant power loads without compromising performance.

The STP10NC50FP features an advanced MDmesh™ technology which combines a vertical structure with a strip layout to provide one of the best on-resistance versus gate charge trade-offs. This technology not only enhances the device's efficiency but also reduces conduction losses, thereby improving the overall energy efficiency of the applications it is used in.

One of the key advantages of the STP10NC50FP is its fast switching speed, which contributes to reducing switching losses. This is particularly beneficial in applications where frequency switching is crucial, such as in switch-mode power supplies and DC-DC converters. Furthermore, its integrated fast recovery diode provides additional protection against reverse voltage spikes, ensuring the longevity and reliability of both the MOSFET and the application it is used in.

STMicroelectronics has packaged the STP10NC50FP in a fully isolated TO-220FP package, which not only simplifies the installation process but also provides excellent thermal performance. The package is designed to enhance heat dissipation, allowing for stable operation even under high load conditions.

In summary, the STP10NC50FP from STMicroelectronics is a high-voltage, high-performance Power MOSFET that offers efficient power handling capabilities and fast switching speeds, making it a versatile component for a variety of power applications. Its state-of-the-art technology and robust package design ensure that it delivers reliable and consistent performance, contributing to the efficiency and longevity of the systems it is integrated into.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
20V 2A 500mW 70mΩ@4.5V,2A 1.5V@250uA 1 N-channel SOT-23
Lowest to $0.1651
ShenZhen SlkorMicro Semicon Co. Ltd
50V 220mA 3.5Ω@10V,220mA 225mW 1.6V@1mA 1 N-channel SOT-23
Lowest to $0.0309
ShenZhen SlkorMicro Semicon Co. Ltd
60V 3.6A 104mΩ@4.5V,3.4A 2.1W 1V@250uA 2 N-Channel SOP-8
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
60V 3A 150mΩ@4.5V,2A 350mW 1.1V@250uA 1 N-channel SOT-23
Lowest to $0.0425
ShenZhen SlkorMicro Semicon Co. Ltd
100V 2A 1W 700mΩ@10V,2A 2.5V@1A 1 piece P-channel SOT-23
Lowest to $0.0656
ShenZhen SlkorMicro Semicon Co. Ltd
20V 4.2A 1.2W 60mΩ@1.8V,1A 1.2V@250uA 1 N-channel SOT-23
Lowest to $0.0366
ShenZhen SlkorMicro Semicon Co. Ltd
60V 300mA 3Ω@10V 225mW 1V@250uA 1 N-channel SOT-23
Lowest to $0.0267
ShenZhen SlkorMicro Semicon Co. Ltd
40V 4.4A 1.5W 1 piece P-channel SOT-23
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
240V 0.11A 360mW 9.07Ω@4.5V,0.09A 0.8V@56uA 1 N-channel SOT-23
Lowest to $0.0678

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess