STP10NB50 - Power MOSFET by STMicroelectronics
The STP10NB50 is a robust and efficient N-channel power MOSFET designed and manufactured by the esteemed STMicroelectronics, a leader in semiconductor solutions. This power transistor is part of the MDmesh™ series, which is known for its excellent on-state resistance and switching performance, making it a preferred choice for a wide range of high-power applications.
With a maximum drain-source voltage (V<sub>DS) of 500V, the STP10NB50 is well-suited for high voltage operations. It offers a continuous drain current (I<sub>D) of up to 10A, ensuring that it can handle significant power without overheating or failure. The device's threshold voltage (V<sub>GS(th)) is specified at a range of 2.0V to 4.0V, which provides a wide margin for gate drive design and ensures reliable operation even in fluctuating conditions.
One of the standout features of the STP10NB50 is its low on-state resistance (R<sub>DS(on)), which is typically just 0.65Ω. This low resistance minimizes power loss and improves efficiency, which is critical in power management applications. Furthermore, the MOSFET's dynamic dv/dt rating and fast switching capabilities enhance its performance in high-speed switching circuits, such as Pulse Width Modulation (PWM) controllers and converters.
The STP10NB50 is also equipped with an avalanche ruggedness feature, ensuring it can withstand harsh operating conditions and providing an additional layer of reliability for applications that may experience unexpected voltage spikes. The device's TO-220 package is widely used and easily integrated into various circuit designs, offering excellent heat dissipation properties to maintain thermal stability.
Applications for the STP10NB50 are diverse and include switch-mode power supplies (SMPS), high-efficiency DC-DC converters, motor control systems, and lighting solutions. Its ability to deliver high performance with low power dissipation makes it an ideal choice for energy-sensitive projects.
Overall, the STP10NB50 from STMicroelectronics represents a fine balance between power handling capabilities and efficiency, providing designers with a reliable and versatile component for their high-voltage power circuitry needs.