EN
  • EN
  • DE

STP10NB20FP

Part No STP10NB20FP
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N - CHANNEL ENHANCEMENT MODE PowerMESH MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1261656-STP10NB20FP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STP10NB20FP CAD Model

Description

STP10NB20FP - N-Channel MOSFET by STMicroelectronics

The STP10NB20FP is a robust N-channel Power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This MOSFET is a fundamental component for power management applications, offering high performance with low on-resistance and fast switching capabilities.

With a drain-source voltage (VDS) of 200V, the STP10NB20FP is well-suited for high voltage applications, providing a secure and efficient power control. The device features a maximum continuous drain current (ID) of 10A, which allows it to handle significant power without overheating. The power dissipation is rated at 45W, ensuring that the MOSFET can sustain a considerable amount of energy during its operation.

One of the key attributes of the STP10NB20FP is its low threshold voltage (Vth), which makes it easy to drive and control with low voltage logic signals. This characteristic is particularly beneficial in applications that require efficient power management with minimal power loss.

The device comes in a fully isolated TO-220FP package, which provides excellent thermal performance and simplifies the mounting process, as no insulating pads are needed. The package is designed to offer high creepage distance, enhancing the safety and reliability of the device in various applications.

Applications for the STP10NB20FP are diverse, ranging from switch mode power supplies (SMPS), DC-AC converters for solar power systems, motor drives, and other power-related applications where efficiency and reliability are crucial. Its robustness also makes it an ideal choice for automotive and industrial environments, where electronic components are exposed to harsh conditions.

In summary, the STP10NB20FP from STMicroelectronics is a high-voltage, high-performance N-channel MOSFET that provides designers with a reliable and efficient solution for managing power in their electronic circuits. Its low on-resistance, fast switching, and thermal efficiency make it a versatile and essential component in modern power electronics.

You May Also Be Interested in

Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Spansion
Need more? Email Us
Microchip Technology
Lowest to $6.2562
Cypress Semiconductor Corp
Lowest to $386.1000
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
ON Semiconductor
Lowest to $2.5606
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Samsung
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess