EN
  • EN
  • DE

E-STE100PTR-OR

Part No E-STE100PTR-OR
Manufacturer STMicroelectronics
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer STMicroelectronics
Win Source Part Number 260359-E-STE100PTR-OR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian E-STE100PTR-OR CAD Model

Description

The E-STE100PTR-OR is a cutting-edge Ethernet physical layer transceiver from the industry-leading semiconductor manufacturer, STMicroelectronics. This device is specifically designed to facilitate fast and reliable data communication across networks, making it an ideal component for a wide range of applications including industrial automation, embedded networking, and smart home systems.

Key Features

  • High-Speed Ethernet: The E-STE100PTR-OR supports 10BASE-T and 100BASE-TX Fast Ethernet standards, ensuring compatibility with most network infrastructures and enabling data rates up to 100 Mbps.
  • Low Power Consumption: Engineered for power efficiency, this transceiver operates with low power dissipation, which is crucial for energy-sensitive applications.
  • Robust Design: Built with STMicroelectronics' commitment to durability, the E-STE100PTR-OR is designed to withstand harsh industrial environments, with features that include electrostatic discharge (ESD) protection.
  • Small Form Factor: The compact LQFP-48 package makes it easy to integrate into space-constrained applications without sacrificing performance or functionality.
  • Auto-Negotiation: This feature allows the transceiver to automatically select the highest performance mode of operation that is mutually supported by the devices on the network.
  • Auto-MDI/MDIX Crossover: The E-STE100PTR-OR can automatically detect and correct crossover issues, simplifying network setup and maintenance.

Applications

The versatility of the E-STE100PTR-OR makes it suitable for a broad spectrum of networking tasks. Key applications include:

  • Embedded systems that require network connectivity
  • Industrial control and automation systems
  • Networked consumer electronics
  • Building automation and smart home devices
  • Automotive infotainment and diagnostics systems

Quality and Support

As with all STMicroelectronics products, the E-STE100PTR-OR is backed by a comprehensive support system, including detailed technical documentation, development tools, and a global network of technical support services. This ensures that integrating the E-STE100PTR-OR into your project will be a smooth and supported process, allowing you to bring your products to market faster and with confidence in their performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess