EN
  • EN
  • DE

STODPM01TPQR

Part No STODPM01TPQR
Manufacturer STMicroelectronics
Catalog PMIC - Energy Metering
Description IC ENERGY METER SGL PHASE 24QFN / Meter IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Energy Metering
Mfr STMicroelectronics
Package Tape & Reel (TR)
Product Status Not For New Designs
Base Product Number STODPM01
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1097196-STODPM01TPQR
Ultra Librarian 3D Model Ultra Librarian STODPM01TPQR CAD Model

Description

The STODPM01TPQR is a state-of-the-art display power management integrated circuit (IC) produced by STMicroelectronics, a leader in semiconductor solutions. This innovative component is designed to cater to the power requirements of modern display panels, particularly those used in portable and wearable devices. Its compact design and power efficiency make it an ideal choice for applications where space is at a premium and battery life is crucial.

Key Features

  • High Efficiency: The STODPM01TPQR offers a high level of power efficiency, which is essential for prolonging battery life in portable devices.
  • Multiple Output Configurations: It provides multiple output configurations to support various types of display technologies, including AMOLED, PMOLED, and others.
  • Integrated Boost Converter: An integrated boost converter allows the IC to step up the input voltage to the required levels for driving display panels.
  • Programmable Sequencing: The device includes programmable sequencing for power rails, enabling precise control over the power-up and power-down procedures of the display to ensure optimal performance and longevity.
  • Protection Features: It comes with built-in protection features such as overvoltage, undervoltage, and thermal shutdown to safeguard the display and the IC from electrical anomalies.

Applications

The versatility of the STODPM01TPQR makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Smartphones and Tablets
  • Wearable Devices like Smartwatches and Fitness Bands
  • Portable Media Players
  • Personal Navigation Devices
  • Other battery-powered smart devices with display requirements

Technical Specifications

The STODPM01TPQR is available in a TQFP package, which provides a compact footprint for space-constrained applications. It operates over a wide input voltage range, making it compatible with various battery technologies. The device also features I²C interface support for communication and control, enabling easy integration into system designs.

For detailed technical specifications, datasheets, and support documentation, visit the STMicroelectronics website or contact their support team. The STODPM01TPQR is a testament to STMicroelectronics' commitment to providing advanced solutions for power management in contemporary electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
AD71153 APLLICATION SPECIFIC DEV / Meter IC
Need more? Email Us
Cirrus Logic Inc.
IC ENERGY METERING 1PHASE 24SSOP / Single Phase Meter IC 24-SSOP
Need more? Email Us
Analog Devices Inc.
PMBUS POWER MONITOR / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $173.1344
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MONITOR QUAD UV/OV 16LFCSP / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $16.5550
Microchip Technology
IC ENERGY METER FRONT 1CH 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $24.7389

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,688 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess