EN
  • EN
  • DE

STODD01PQR

Part No STODD01PQR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC BLU-RAY PWR MANAGEMENT 16QFN  /  Special Purpose PMIC 16-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr STMicroelectronics
Package Tape & Reel (TR)
Product Status Obsolete
Applications Special Purpose
Current - Supply 1.2mA
Voltage - Supply 4V ~ 6V
Temperature Range - Operating -25°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Base Product Number STODD01
Other Names 1805-STODD01PQRDKR,1805-STODD01PQRTR,-497-10692-1,-497-10692-2,1805-STODD01PQRCT,497-10692-6,497-10692-1,497-10692-2,-497-10692-6
Standard Package 4,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253151-STODD01PQR
Ultra Librarian 3D Model Ultra Librarian STODD01PQR CAD Model

Description

The STODD01PQR from STMicroelectronics is a highly integrated power management integrated circuit (PMIC) designed for a wide range of applications. This advanced device is engineered to provide efficient power conversion and management solutions, ensuring optimal performance and extended battery life for portable and space-constrained devices.

Key Features

  • High-Efficiency Power Conversion: The STODD01PQR boasts an efficient step-down converter, enabling it to deliver a consistent and reliable power supply to the connected components.
  • Multiple Output Channels: This PMIC is equipped with multiple output channels, each capable of driving different voltage levels, which allows for the simultaneous powering of various subsystems within an electronic device.
  • Programmable Output Voltage: Users can program the output voltage to meet the specific requirements of their application, providing flexibility and customization.
  • Low Quiescent Current: The device features a low quiescent current that minimizes power consumption when in standby mode, thereby preserving battery life.
  • Thermal Protection: The STODD01PQR includes thermal shutdown protection that prevents overheating and potential damage to the device and the system it powers.
  • Compact Package: Its small form factor makes it an ideal choice for portable devices where space is at a premium, such as smartphones, tablets, and wearable technology.

Applications

The versatility of the STODD01PQR allows it to be used in a variety of applications, including but not limited to:

  • Mobile Phones
  • Portable Media Players
  • Wireless Headsets
  • GPS Units
  • Healthcare Monitoring Devices

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the STODD01PQR is no exception. Manufactured to the highest standards, this PMIC ensures stable operation over a wide temperature range and is designed to meet the rigorous demands of modern electronic devices.

You May Also Be Interested in

Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess