Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr STMicroelectronics
Series X
Package Bulk
Product Status Active
Voltage - Off State 800 V
Voltage - Gate Trigger (Vgt) (Max) 800 mV
Current - Gate Trigger (Igt) (Max) 50 µA
Voltage - On State (Vtm) (Max) 1.45 V
Current - On State (It (AV)) (Max) 800 mA
Current - On State (It (RMS)) (Max) 1.25 A
Current - Hold (Ih) (Max) 5 mA
Current - Off State (Max) 5 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 22.5A, 25A
SCR Type Sensitive Gate
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number X0202
Standard Package 6,000 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 842548-X0202NA2BL2
Ultra Librarian 3D Model Ultra Librarian X0202NA2BL2 CAD Model

Description

STMicroelectronics presents the innovative and reliable Product X0202NA2BL2, a state-of-the-art solution designed for a wide range of applications that require efficient and precise switching capabilities. This product is part of STMicroelectronics' extensive SCR (Silicon Controlled Rectifier) portfolio, known for their high performance and durability.

Key Features

  • High Surge Capability: The X0202NA2BL2 is engineered to withstand significant surge currents, making it an ideal choice for applications where inrush currents can be a concern.
  • Low Gate Trigger Current: It requires a minimal gate trigger current to activate, which ensures lower power consumption and easier interfacing with control circuits.
  • Repetitive Peak Off-State Voltage: With its robust repetitive peak off-state voltage, this SCR can handle high voltage applications without compromising performance.
  • Versatile Operating Conditions: Designed to operate under a wide range of temperatures, the X0202NA2BL2 maintains its functionality in various environmental conditions.

Applications

The versatility of the X0202NA2BL2 makes it suitable for an array of applications, including but not limited to:

  • Motor control circuits
  • Overvoltage crowbar protection
  • Capacitive discharge ignitions
  • Regulated power supplies

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The X0202NA2BL2 has undergone rigorous testing to ensure it meets the stringent standards for reliability and performance that customers expect from STMicroelectronics. This SCR is also RoHS compliant, reflecting the company's dedication to environmental sustainability.

Technical Specifications

Parameter Value Package TO-92 Repetitive Peak Off-State Voltage (V<sub>DRM) 200 V Gate Trigger Current (I<sub>GT) 200 μA On-State RMS Current (I<sub>T(RMS)) 0.8 A

In conclusion, the X0202NA2BL2 from STMicroelectronics is a robust and versatile SCR that offers exceptional performance for a variety of electronic applications. Its combination of high surge capability, low gate trigger current, and wide operating temperature range makes it a superior choice for designers and engineers looking for reliable switching solutions.

You May Also Be Interested in

TET Estel
Fast Distributed Gate Press-Pack Thyristor
Need more? Email Us
ECAD model for TFI143-400-12_26mm
TET Estel
Fast Distributed Gate Press-Pack Thyristor
Need more? Email Us
ECAD model for TFI253-1000-20_26mm
TET Estel
Fast Distributed Gate Press-Pack Thyristor
Need more? Email Us
ECAD model for TFI453-800-34-7B31_26mm
Vishay
SCR PHASE CTRL 1200V 16A TO220FP
Need more? Email Us
ECAD model for VS-16TTS12FPPBF
Central Semiconductor Corp
SCR THYRISTOR TO48
Need more? Email Us
ECAD model for 2N3896
Vishay
SCR 800V 25A D2PAK
Need more? Email Us
ECAD model for VS-25TTS08SPBF
Vishay
SCR PHASE CTRL 1200V 25A TO220FP
Lowest to $5.5415
ECAD model for VS-25TTS12FPPBF
TET Estel
Fast Distributed Gate Press-Pack Thyristor
Need more? Email Us
ECAD model for TFI143S-500-12_26mm
Vishay
SCR 600V 80A TO-65
Need more? Email Us
ECAD model for VS-50RIA60M

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.2212 $65.2540
715+ $0.1817 $129.9155
1,105+ $0.1760 $194.4800
1,520+ $0.1702 $258.7040
1,970+ $0.1645 $324.0650
2,635+ $0.1475 $388.6625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 295 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention