EN
  • EN
  • DE

STNRG288A

Part No STNRG288A
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description DIGITAL CONTROLLER FOR POWER CON  /  PWM Generator PMIC 28-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Applications PWM Generator
Current - Supply 100mA
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number STNRG
Other Names -497-16119-5,497-16119-5
Standard Package 50
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253141-STNRG288A
Ultra Librarian 3D Model Ultra Librarian STNRG288A CAD Model

Description

Introducing the STNRG288A Digital Controller from STMicroelectronics

The STMicroelectronics STNRG288A is a state-of-the-art digital controller designed for power conversion applications. This advanced controller is part of ST's highly integrated STNRG product line, which is tailored to deliver high performance in power supply systems. The STNRG288A is specifically engineered to meet the demands of complex, high-density power supplies, making it an ideal choice for server, telecom, and industrial power supplies.

Key Features

  • Flexibility: The STNRG288A offers a high level of programmability and customization, thanks to its embedded digital features. This allows designers to fine-tune their power supply systems for optimal performance.
  • Multi-Mode Operation: It supports various modes of operation, including transition mode (TM), quasi-resonant mode (QR), and fixed frequency (FF) control, providing versatility to accommodate a wide range of topologies and applications.
  • High Efficiency: Its advanced algorithms and processing capabilities enable power supplies to achieve high efficiency across different load conditions, which is essential for energy-saving applications and compliance with eco-design standards.
  • Robust Protection Features: The STNRG288A includes a comprehensive set of protection features, such as over-voltage, over-current, and over-temperature protection, ensuring safe and reliable operation under various conditions.
  • Communication Interface: The device comes with an I2C interface for communication, which allows for easy monitoring and control of the power supply parameters.
  • Compact Design: Its small footprint enables designers to reduce the overall size of the power supply, which is crucial for applications where space is at a premium.

Applications

The STNRG288A is suitable for a wide array of applications, including but not limited to:

  • AC-DC converters for servers and telecom power supplies
  • High-performance industrial power supplies
  • Power adapters and battery chargers
  • LED lighting systems

With its advanced digital control, programmability, and robust protection features, the STNRG288A from STMicroelectronics represents a cutting-edge solution for designers looking to enhance the performance and efficiency of their power conversion systems.

You May Also Be Interested in

Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess