EN
  • EN
  • DE

L9952GXPTR

Part No L9952GXPTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description Power Management IC 6V to 18V Automotive 36-Pin PowerSSO T/R / IC PWR MANAGEMENT SYST PWRSSO36
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Applications Automotive
Supply Voltage - Operating 6 V to 18 V
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package PowerSSO-36
Win Source Part Number 1051440-L9952GXPTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name L9952
Introduction Date April 17, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian L9952GXPTR CAD Model

Description

Product Overview: L9952GXPTR from STMicroelectronics

The L9952GXPTR is a sophisticated automotive power management integrated circuit (IC) developed by STMicroelectronics, a leader in the semiconductor industry. This advanced device is part of STMicroelectronics' extensive portfolio of automotive-grade products designed to meet the stringent requirements of the automotive sector.

The L9952GXPTR is engineered to provide robust and reliable power management solutions. It features a range of functions that are crucial for automotive applications, including but not limited to motor control, actuator drive, and various other power management tasks. This IC is particularly well-suited for applications such as door modules, seat control, and other in-vehicle systems that require precise control and high reliability.

Key Features:

  • Multiple Output Stages: The L9952GXPTR includes several output stages for driving different loads. These output stages are designed to handle the high-current demands typical in automotive environments.
  • Diagnostic Functions: Advanced diagnostic features are built into the IC to ensure that any faults or anomalies can be detected promptly, allowing for immediate corrective action to be taken, thereby enhancing the safety and reliability of the automotive system.
  • Protection Mechanisms: The device includes a range of protection features, such as overtemperature protection, overvoltage protection, and short-circuit protection, ensuring the IC and the systems it controls are safeguarded against a variety of potential issues.
  • High Integration: The high level of integration offered by the L9952GXPTR helps to reduce the overall system complexity, the number of components required, and the PCB space needed, leading to more compact and cost-effective system designs.

Applications:

The L9952GXPTR is ideal for a wide range of automotive applications, where reliable power management and control are vital. Its robust design ensures that it can operate effectively in the harsh conditions typically found in automotive environments, making it a preferred choice for manufacturers.

In conclusion, the L9952GXPTR from STMicroelectronics represents a high-quality, feature-rich power management solution that is tailored to meet the rigorous demands of the automotive industry. Its combination of performance, diagnostic capabilities, and protection features make it an essential component for modern vehicle electronics.

You May Also Be Interested in

Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
NXP / Nexperia
PF1510
Lowest to $4.5143
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9424 $58.2720
65+ $1.5938 $103.5970
100+ $1.5440 $154.4000
135+ $1.4942 $201.7170
175+ $1.4444 $252.7700
235+ $1.2950 $304.3250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,679 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess