Products specifications Report Issue?

Category RF/IF and RFID>RF Receivers
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Frequency 1.561GHz, 1.575GHz, 1.601GHz
Sensitivity -162dBm
Data Rate (Max) 12Mbps
Modulation or Protocol BeiDou, Galileo, GLONASS, GNSS, GPS
Applications GPS Receiver
Data Interface I2C, SPI, UART, USB
Memory Size 256kB SRAM, 512kB ROM
Antenna Connector PCB, Surface Mount
Voltage - Supply 1.08V ~ 1.32V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-VFQFPN (7x7)
Base Product Number STA8089
Standard Package 2,500
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1235906-STA8089GADTR
Ultra Librarian 3D Model Ultra Librarian STA8089GADTR CAD Model

Description

STMicroelectronics STA8089GADTR GPS/GNSS Receiver

The STA8089GADTR from STMicroelectronics is a high-performance, automotive-grade GPS/GNSS receiver that offers state-of-the-art positioning capabilities. This advanced receiver is designed to meet the rigorous demands of the automotive industry, providing accurate and reliable navigation solutions for a wide range of in-vehicle systems, including navigation, telematics, and autonomous driving applications.

At the heart of the STA8089GADTR lies a powerful processing core that supports multiple global navigation satellite systems, including GPS, GLONASS, BeiDou, and Galileo. This multi-constellation support ensures higher accuracy, faster fix times, and improved reliability, even in challenging environments such as urban canyons or dense forests where satellite signals can be obstructed.

The receiver is built with a focus on low power consumption, making it an ideal choice for battery-operated devices or applications where energy efficiency is paramount. Additionally, its compact form factor, encapsulated in a TFBGA package, allows for easy integration into space-constrained designs without compromising performance.

The STA8089GADTR also boasts advanced features such as dead reckoning capabilities, which provide continuous navigation data even when satellite signals are temporarily unavailable. This feature is particularly useful in tunnels or covered parking areas, ensuring seamless navigation experiences for users.

With its built-in security features, the STA8089GADTR ensures that navigation data remains secure and resilient against potential threats. This is essential for applications that demand high levels of data integrity, such as autonomous vehicles and other safety-critical systems.

Overall, the STA8089GADTR is a robust and versatile GPS/GNSS receiver that delivers high performance and reliability for automotive and other navigation-dependent applications. Its integration of multiple satellite systems, low power consumption, and advanced security features make it an excellent choice for manufacturers looking to enhance their products with superior navigation capabilities.

For developers and designers, STMicroelectronics provides comprehensive support and documentation, ensuring a smooth integration process and optimal use of the STA8089GADTR's features in their projects.

You May Also Be Interested in

Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
ECAD model for SI4762-A20-GMR
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
ECAD model for SI4760-A10-GM
Skyworks Solutions Inc.
IC FM RADIO RECEIVER 20QFN / series RF Receiver FM PCB, Surface Mount 20-QFN (3x3)
Need more? Email Us
ECAD model for SI4704-D62-GMR
Skyworks Solutions Inc.
RF RX AM/FM 64MHZ-108MHZ 40QFN / series RF Receiver AM, FM 64MHz ~ 108MHz 40-QFN (6x6)
Need more? Email Us
ECAD model for SI4769-A41-GMR
Skyworks Solutions Inc.
RF RX AM/FM 153KHZ-279KHZ 24QFN / series RF Receiver AM, FM, SW-LW 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz PCB, Surface Mount 24-QFN (4x4)
Lowest to $105.1051
ECAD model for SI4742-C10-GM
Skyworks Solutions Inc.
RF RX AM/FM 520KHZ-1.71MHZ 20QFN / series RF Receiver AM, FM 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)
Need more? Email Us
ECAD model for SI4730-D50-GM
STMicroelectronics
RF RX GNSS 1.561/1.575GHZ 56QFPN / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)
Need more? Email Us
ECAD model for STA8089GTR
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
ECAD model for SI4766-A20-AMR
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
ECAD model for SI4760-A10-GMR

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention