EN
  • EN
  • DE

STN2NE10LTR

Part No STN2NE10LTR
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1097182-STN2NE10LTR
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STN2NE10LTR CAD Model

Description

The STN2NE10LTR is a high-performance N-channel MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This MOSFET is designed to meet the stringent requirements of modern electronic circuits, providing efficient power management and signal processing capabilities. With the STN2NE10LTR, engineers and designers can expect a reliable and robust component that is suitable for a variety of applications, including switching regulators, switching converters, motor drivers, and relay drivers.

Key Features

  • Low On-Resistance: The STN2NE10LTR features very low on-resistance (RDS(on)), which minimizes conduction losses and improves overall efficiency.
  • High-Speed Switching: This device is capable of high-speed switching, which is essential for applications that require fast response times.
  • Low Threshold Voltage: The low gate threshold voltage ensures that the MOSFET can be driven at lower voltages, making it compatible with low-voltage logic levels.
  • Improved Thermal Performance: With its enhanced thermal characteristics, the STN2NE10LTR can sustain higher currents and operate at higher temperatures without compromising reliability.
  • Logic Level Compatibility: It is compatible with standard logic levels, simplifying the interface with microcontrollers and other logic devices.

Applications

The versatility of the STN2NE10LTR MOSFET allows it to be used across a wide range of applications. It is particularly well-suited for:

  • DC-DC converters
  • Power management modules
  • Motor control circuits
  • Automotive applications
  • LED lighting solutions

Package and Quality Assurance

The STN2NE10LTR comes in a compact SOT-223 package, which is ideal for space-constrained applications. STMicroelectronics ensures that each MOSFET meets rigorous quality standards, providing designers with confidence in the performance and longevity of their electronic designs.

With its combination of efficiency, reliability, and versatility, the STN2NE10LTR from STMicroelectronics stands out as a superior choice for professionals seeking a high-quality N-channel MOSFET for their next project.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess