STM8T243GU6MEDTR from STMicroelectronics
The STM8T243GU6MEDTR is a state-of-the-art microcontroller unit (MCU) manufactured by STMicroelectronics, a leader in the semiconductor industry. This product is designed to offer a high-performance and cost-effective solution for a wide range of applications. The STM8T243GU6MEDTR is part of the STM8T series, known for its robust design and versatile features, making it an ideal choice for both industrial and consumer applications.
At the core of the STM8T243GU6MEDTR MCU is an advanced STM8 core operating at up to 16 MHz frequency. It comes with 32 Kbytes of Flash program memory, which is more than sufficient for complex applications, and 2 Kbytes of RAM for smooth operation. Additionally, the device includes 1 Kbyte of EEPROM, which is particularly useful for storing non-volatile data that must be preserved across power cycles.
This MCU boasts a rich set of peripherals, including an integrated 10-bit analog-to-digital converter (ADC) with up to 16 channels, allowing for accurate sensor readings and analog signal processing. It also features a robust set of communication interfaces such as I2C, SPI, and UART, enabling easy connectivity with other devices and peripherals within a system.
For enhanced system reliability, the STM8T243GU6MEDTR offers a comprehensive set of safety features, including a watchdog timer, clock security system, and low-voltage detection. These features help ensure that the system remains operational and responsive under various conditions. The MCU is also designed with power efficiency in mind, supporting multiple power-saving modes to reduce energy consumption in battery-powered or energy-sensitive applications.
The STM8T243GU6MEDTR comes in a compact QFN-28 package, which is ideal for space-constrained applications. The device is fully supported by the STMicroelectronics software development ecosystem, including the ST Visual Develop (STVD) and the ST Visual Programmer (STVP), which provide developers with powerful tools to streamline the development process.
Overall, the STM8T243GU6MEDTR MCU is a versatile and reliable choice for developers seeking a high-performance, feature-rich microcontroller that balances power efficiency with a robust set of functionalities.