EN
  • EN
  • DE

STM8S208C8T6TR

Part No STM8S208C8T6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 48LQFP / STM8 series Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM8S
Package Tape & Reel
Core Processor STM8
Core Size 8-Bit
Speed 24MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 38
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 6K x 8
Supply Voltage - Operating 2.95V ~ 5.5V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number STM8
Other Names 497-18865-6,497-18865-2,STM8S208C8T6TR,497-18865-1
Standard Package 2,400
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1262048-STM8S208C8T6TR
Ultra Librarian 3D Model Ultra Librarian STM8S208C8T6TR CAD Model

Description

STM8S208C8T6TR Microcontroller by STMicroelectronics

The STM8S208C8T6TR is a high-performance microcontroller from the renowned semiconductor manufacturer, STMicroelectronics. This device is a part of the STM8S series, which are designed to deliver top-notch 8-bit processing power combined with cutting-edge features, making them ideal for a wide range of applications.

Core and Memory

At the heart of the STM8S208C8T6TR is an advanced STM8 core running at up to 24 MHz, providing the computational speed necessary for complex tasks. The microcontroller comes with 64K bytes of Flash program memory, which is ample space for robust applications, and 2K bytes of RAM for efficient data manipulation.

Connectivity and Timers

This microcontroller offers a rich set of peripherals. It includes two UARTs, SPI and I2C interfaces, which enable the microcontroller to communicate with other devices and sensors in a system. Additionally, the STM8S208C8T6TR features 10-bit ADCs (Analog to Digital Converters) with up to 16 channels, allowing for precise analog signal measurement. For timing and control, it is equipped with advanced control timers, two 16-bit general-purpose timers, and an 8-bit basic timer.

Robust Design and Power Efficiency

Designed with robustness in mind, the STM8S208C8T6TR operates across a wide voltage range from 2.95 to 5.5 volts, ensuring stability and reliability under various power supply conditions. The microcontroller also supports multiple low power modes, which are crucial for battery-operated devices, helping to extend battery life and reduce power consumption.

Package and Temperature Range

The STM8S208C8T6TR is available in an LQFP 48-pin package, which is suitable for space-constrained applications while still providing enough pins for interfacing with external components. The device operates over an industrial temperature range from -40°C to 85°C, making it suitable for harsh environments.

Applications

With its robust set of features, the STM8S208C8T6TR is an excellent choice for applications such as industrial control systems, automotive electronics, home appliances, and consumer electronics. The combination of processing power, memory capacity, and rich peripheral set allows designers to create sophisticated and reliable systems with this single microcontroller.

Conclusion

The STM8S208C8T6TR by STMicroelectronics is a versatile and powerful microcontroller that offers a balanced mix of performance, power efficiency, and integration, making it an ideal solution for a broad range of embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7611 $58.5666
13+ $8.0091 $104.1183
20+ $7.7588 $155.1760
27+ $7.5085 $202.7295
35+ $7.2582 $254.0370
47+ $6.5074 $305.8478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,080 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess