EN
  • EN
  • DE

STM8S103F3U3TR

Part No STM8S103F3U3TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description Access line, 16 MHz STM8S 8-bit MCU, up to 8 Kbytes Flash | IC MCU 8BIT 8KB FLASH 20UFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Core Processor STM8
Data Bus Width 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 16
Program Memory Size 8KB
Program Memory Type FLASH
EEPROM Size 640 x 8
Date RAM Size 1K x 8
Supply Voltage 2.95V ~ 5.5V
Data Converters A/D 5x10b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-UFQFN
Supplier Device Package 20-UFQFPN (3x3)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1261552-STM8S103F3U3TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8S103F3U3TR CAD Model

Description

The STM8S103F3U3TR is a versatile microcontroller from STMicroelectronics, designed for budget-friendly applications that require robust performance in a compact package. It is part of STMicroelectronics' STM8S series, which are known for their high efficiency and reliability.

Key Features

  • Core: The STM8S103F3U3TR is built around an advanced STM8 core operating at up to 16 MHz frequency, ensuring swift execution of instructions.
  • Memory: It comes equipped with 8 KB Flash program memory, which is more than sufficient for simple to moderately complex applications. Additionally, it has 1 KB RAM and 128 bytes of EEPROM for data storage, which are both very useful for temporary data storage and non-volatile storage of configuration parameters, respectively.
  • I/O Pins: This microcontroller offers 16 GPIO pins, which are highly configurable and include support for 5V tolerant inputs, allowing for flexible interfacing with a variety of peripherals and sensors.
  • Advanced Peripherals: The STM8S103F3U3TR boasts an array of built-in peripherals including a 10-bit ADC, a TIM1 advanced control timer, TIM2 general purpose timer, and an I2C, UART, and SPI interface for communication.
  • Low Power Consumption: It is designed for energy-efficient operation, making it suitable for battery-powered applications. Various power-saving modes enable the device to optimize power consumption according to the application's requirements.
  • Robust Design: The microcontroller operates within a temperature range of -40°C to +85°C and incorporates built-in brown-out reset, ensuring stable operation under varying conditions.
  • Packaging: The device comes in a compact TSSOP20 package, which is ideal for space-constrained applications.

Applications

The STM8S103F3U3TR is suitable for a wide range of applications, including industrial control systems, home appliances, automotive electronics, and consumer electronics. Its robust feature set and cost-effectiveness make it an excellent choice for both prototyping and mass production.

Conclusion

With its combination of performance, integrated features, and compact form factor, the STM8S103F3U3TR from STMicroelectronics is a compelling choice for designers looking for a reliable and cost-effective microcontroller for their embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9012 $52.2216
43+ $2.3805 $102.3615
66+ $2.3061 $152.2026
90+ $2.2317 $200.8530
116+ $2.1573 $250.2468
156+ $1.9342 $301.7352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess