EN
  • EN
  • DE

STM8L151K4T6TR

Part No STM8L151K4T6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features STM8 series Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
Manufacturer STMicroelectronics
Series STM8L EnergyLite
Package Reel - TR
Core Processor STM8
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT
Number of I/O 30
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 22x12b; D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-LQFP
Case / Package 32-LQFP (7x7)
Family Name STM8
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 497-19389-1, 497-19389-2, STM8L151K4T6TR-ND, 497-19389-6
Quantity per package 2400
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935511-STM8L151K4T6TR
Ultra Librarian 3D Model Ultra Librarian STM8L151K4T6TR CAD Model

Description

The STM8L151K4T6TR is a high-performance, low-power 8-bit microcontroller produced by STMicroelectronics, which is part of their STM8L ultra-low-power series. This microcontroller is designed for a wide range of applications, from industrial to consumer electronics, where power efficiency and cost-effectiveness are key considerations.

Key Features

  • Core: STM8 core operating at a frequency of up to 16 MHz.
  • Memory: Equipped with 16 Kbytes of Flash program memory, 2 Kbytes of RAM, and 1 Kbyte of EEPROM.
  • Energy Efficiency: Ultra-low-power design with five power-saving modes allowing for increased battery life and reduced energy consumption.
  • ADC: 12-bit Analog-to-Digital Converter with up to 21 channels, providing accurate measurements for sensors and analog signals.
  • Timers: Comprehensive set of timers including an advanced control timer, two general-purpose timers, and a basic timer for scheduling events and managing time-sensitive tasks.
  • Communication Interfaces: Offers a variety of communication options including I2C, SPI, and USART interfaces, enabling the microcontroller to connect with other devices and form complex communication networks.
  • Unique ID: Each device comes with a unique 96-bit serial number which can be used for identification purposes or for the creation of secure applications.

Applications

The STM8L151K4T6TR microcontroller is suitable for a diverse range of applications that require low power consumption and high performance. These applications include, but are not limited to:

  • Consumer electronics such as smart appliances and wearables
  • Industrial control systems
  • Battery-operated devices
  • Healthcare and medical equipment
  • Energy management systems

Package and Quality

The microcontroller is available in a 32-pin LQFP package, which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications. Additionally, the STM8L151K4T6TR is part of STMicroelectronics' commitment to quality and reliability, ensuring a dependable solution for your embedded system needs.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4108 $54.1080
23+ $4.4397 $102.1131
35+ $4.3009 $150.5315
49+ $4.1622 $203.9478
63+ $4.0234 $253.4742
84+ $3.6072 $303.0048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,980 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess