Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor STM8
Data Bus Width 8-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART
Peripherals Infrared, POR, PWM, WDT
The number of I/O 18
Program Memory Size 8KB
Program Memory Type FLASH
EEPROM Size 2K x 8
Date RAM Size 1.5K x 8
Supply Voltage 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number STM8L101
Manufacturer Pack Quantity 74
MSL Level 1 (Unlimited)
Win Source Part Number 1261536-STM8L101F3P3
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8L101F3P3 CAD Model

Description

STM8L101F3P3 - Ultra-Low-Power 8-Bit Microcontroller

The STM8L101F3P3 is a cutting-edge microcontroller product from STMicroelectronics, designed with a focus on ultra-low-power consumption and high performance. This microcontroller is part of the STM8L family, which is renowned for its efficient architecture and versatile features suitable for a wide range of applications.

Key Features

  • Core: The STM8L101F3P3 is built around a high-performance 8-bit STM8 core, operating at a frequency of up to 16 MHz. This core is capable of executing instructions at a high speed, providing the efficiency needed for complex operations.
  • Memory: It comes with 8 KB of Flash memory, which is ideal for storing application code, and 1 KB of RAM for data processing. The device also includes 128 bytes of true data EEPROM, which is rated for up to 300,000 write/erase cycles.
  • Ultra-Low-Power Modes: The microcontroller features multiple power-saving modes, including Active, Halt, and Active-Halt modes, allowing for significant reduction in power consumption, which is crucial for battery-operated devices.
  • I/O Ports: The STM8L101F3P3 offers up to 28 GPIOs, providing a high level of connectivity and interface options with other components in a system.
  • Advanced Peripherals: It is equipped with advanced peripherals such as an 8-bit timer, a 16-bit timer with three channels, an I2C interface, a UART for serial communication, and a SPI interface for high-speed data transfer.
  • Analog Features: The device includes an integrated analog-to-digital converter (ADC) with up to 10 channels, enabling it to interface with analog sensors and convert their readings into digital values for processing.

Applications

The STM8L101F3P3 microcontroller is ideal for a variety of applications where energy efficiency is paramount. It is commonly used in consumer electronics, home appliances, industrial controls, and battery-operated devices, among others. Its robust design and low power consumption make it an excellent choice for applications such as smart sensors, portable medical devices, and wireless modules.

Conclusion

Overall, the STM8L101F3P3 from STMicroelectronics is a powerful and versatile microcontroller that offers a perfect balance between performance and power consumption. Its comprehensive set of features and peripherals, along with its ultra-low-power capabilities, make it an ideal choice for developers looking to create efficient and innovative embedded systems.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF1A2MPMC-G-SNE2
NXP / Nexperia
IC MCU 32BIT 2MB FLASH 257MAPBGA
Lowest to $78.2329
ECAD model for FS32R274KCK2MMM
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP
Need more? Email Us
ECAD model for FS32K142HRT0MLLT
Renesas Electronics America
IC MCU 16BIT 384KB FLASH 144TQFP
Need more? Email Us
ECAD model for DF2167VT33V
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
Silicon Labs
IC MCU 8BIT 32KB FLASH 32QFP / 8051 series Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFP (7x7)
Need more? Email Us
ECAD model for C8051F560-IQ
NXP / Nexperia
Need more? Email Us
ECAD model for P89LPC935FHN,151
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F526BSCPMC1-GSE1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F025FPMT-GS-9110E1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention