EN
  • EN
  • DE

DSK10E-BT

Part No DSK10E-BT
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 400V 1A AXIAL  /  Diode Standard 400 V 1A Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 1 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10 µA @ 400 V
Mounting Type Through Hole
Package / Case R-1, Axial
Operating Temperature - Junction 150°C (Max)
Base Product Number DSK10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names ONSONSDSK10E-BT,2156-DSK10E-BT
Standard Package 3,000
Win Source Part Number 1122240-DSK10E-BT
Ultra Librarian 3D Model Ultra Librarian DSK10E-BT CAD Model

Description

The DSK10E-BT from ON Semiconductor is a state-of-the-art Bluetooth-enabled device designed to cater to the growing demands of wireless connectivity in modern electronic applications. This compact and energy-efficient module is perfect for developers looking to integrate Bluetooth functionality into their products with minimal effort and maximum reliability.

Key Features

  • Bluetooth 5.0 Support: The DSK10E-BT is equipped with the latest Bluetooth 5.0 technology, offering improved speed, range, and broadcasting capacity over previous generations.
  • Low Energy Consumption: Designed with power-sensitive applications in mind, this module ensures extended battery life for portable and wearable devices.
  • Compact Form Factor: Its small footprint makes it an ideal choice for space-constrained applications, without compromising on performance or features.
  • Easy Integration: The DSK10E-BT comes with a complete and user-friendly interface that simplifies the integration process, allowing for quick and seamless implementation into various product designs.
  • Robust Security: Advanced security features are built into the module to ensure safe and secure communication between devices, protecting data integrity and privacy.

Applications

The versatile nature of the DSK10E-BT module makes it suitable for a wide array of applications, including but not limited to:

  • Consumer electronics such as wireless headphones, speakers, and smartwatches
  • Home automation systems including smart lighting, thermostats, and security devices
  • Healthcare devices like heart rate monitors and fitness trackers
  • Industrial monitoring and control systems

Technical Specifications

The DSK10E-BT offers robust technical specifications that ensure optimal performance in a variety of settings:

  • Bluetooth 5.0 compliant
  • Low energy technology for power conservation
  • Secure AES encryption
  • Small dimensions for easy embedding into products
  • Comprehensive development support with SDKs and toolkits

With its combination of advanced features, low power consumption, and ease of use, the ON Semiconductor DSK10E-BT Bluetooth module is an excellent choice for designers and engineers looking to incorporate wireless capabilities into their next project.

You May Also Be Interested in

GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess