EN
  • EN
  • DE

STM8AP62MEMEDW

Part No STM8AP62MEMEDW
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708734-STM8AP62MEMEDW
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8AP62MEMEDW CAD Model

Description

STMicroelectronics STM8AP62MEMEDW Product Overview

The STM8AP62MEMEDW is a high-performance automotive-grade microcontroller from STMicroelectronics, designed to cater to the demanding needs of modern vehicle electronics. This product is part of the STM8A series, which is renowned for its robust design, exceptional reliability, and advanced features tailored for automotive applications.

Key Features

  • Advanced Core: At the heart of the STM8AP62MEMEDW is a high-performance STM8A core running at up to 16 MHz, providing the computational power necessary for complex automotive control tasks.
  • Memory Capacity: It comes equipped with 128 KB of flash memory, which is ideal for storing large application codes and 4 KB of RAM for efficient data processing.
  • Rich Peripherals: A wide range of integrated peripherals enhances the functionality of the microcontroller. These include multiple timers, communication interfaces such as SPI, I2C, UART, and CAN, as well as advanced analog features like a 10-bit ADC, making it suitable for sensor interfacing and data acquisition.
  • Automotive Grade: As an automotive-grade product, the STM8AP62MEMEDW meets stringent quality standards, including extended temperature ranges and reliability under harsh conditions.
  • Power Management: The device features low-power modes and an advanced power management system, which helps to reduce power consumption during idle or low-activity periods, crucial for automotive power budgeting.

Applications

The STM8AP62MEMEDW is versatile and can be used in a variety of automotive applications such as:

  • Body control modules
  • Dashboard and instrument cluster systems
  • Car infotainment systems
  • Engine management systems
  • Advanced driver-assistance systems (ADAS)

Quality and Support

STMicroelectronics provides extensive support for the STM8AP62MEMEDW, including technical documentation, development tools, and software libraries. Customers can rely on ST's quality assurance and long-term availability, which are critical for automotive industry suppliers. The STM8AP62MEMEDW is an excellent choice for developers looking for a robust, feature-rich microcontroller designed to meet the rigorous demands of automotive electronics.

You May Also Be Interested in

STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 20-Pin TSSOP Tube / IC MCU 32BIT 32KB FLASH 20TSSOP
Lowest to $1.4256
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $4.9041
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R | IC MCU 32BIT 32KB FLASH 48LQFP
Lowest to $0.6324
STMicroelectronics
Lowest to $5.1294
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $6.4794
STMicroelectronics
Lowest to $2.5650
STMicroelectronics
IC MCU 32BIT 512KB FLASH 64LQFP
Lowest to $11.1429
STMicroelectronics
IC MCU 32BIT 32KB FLASH 64LQFP
Lowest to $6.6292

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess