EN
  • EN
  • DE

STM8AP61IJP

Part No STM8AP61IJP
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708726-STM8AP61IJP
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8AP61IJP CAD Model

Description

The STM8AP61IJP from STMicroelectronics is a robust 8-bit microcontroller that offers an optimal balance of performance, power consumption, and peripheral set to cater to a wide range of automotive applications. This product is part of the STM8A series, which is specifically designed to meet the stringent requirements of the automotive industry, providing solutions for both powertrain and body applications.

Key Features

  • Advanced STM8A Core: The STM8AP61IJP operates at a frequency of up to 16 MHz, featuring an advanced STM8A core with Harvard architecture and 3-stage pipeline, ensuring efficient processing and task management.
  • Memory Capacity: It comes with a generous memory size, including 32 Kbytes of Flash memory, which is highly reliable and offers data retention of 20 years at 85°C. The EEPROM is 1 Kbyte, with a read-while-write (RWW) capability, and the device also includes 2 Kbytes of RAM.
  • Rich Peripherals: A rich set of peripherals includes an advanced control timer, multiple communication interfaces such as SPI, I2C, and UART, and 10-bit ADCs, enhancing the flexibility and control options available to the system designer.
  • Robust I/Os: The STM8AP61IJP provides up to 28 robust I/O pins, each of which is highly configurable and capable of withstanding the rigorous conditions found in automotive environments.
  • Operating Voltage: It is designed to operate within a wide range of supply voltages from 2.95 V to 5.5 V, making it suitable for various automotive power supply scenarios.
  • Temperature Range: The device is operational over an extended temperature range from -40°C to 125°C, ensuring reliability and performance under extreme conditions.

Applications

The STM8AP61IJP is ideal for a variety of automotive applications including engine management, body control modules, ABS, airbags, and other safety-related systems. Its robust design and comprehensive feature set also make it suitable for industrial and consumer applications that require high reliability and longevity.

Quality and Reliability

STMicroelectronics ensures that the STM8AP61IJP meets the highest quality and reliability standards required in the automotive industry. The microcontroller is qualified under AEC-Q100, which is a critical standard for automotive integrated circuits, and it is manufactured in facilities that are certified for automotive quality management systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 32KB FLASH 32UFQFPN
Lowest to $3.4925
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $1.6193
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $28.6346
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $6.6766
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $4.9041
STMicroelectronics
IC MCU 32BIT 32KB FLASH 64LQFP
Lowest to $6.6292
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 28-Pin UFQFPN Tray | IC MCU 32BIT 32KB FLASH 28UFQFPN
Lowest to $1.3286

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess