Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Texas Instruments
Series 4000B
Package Tube
Product Status Active
Logic Type AND/OR/INVERT Gate
Number of Circuits 1
Number of Inputs 8 Input (2, 2, 2, 2)
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 6.8mA, 6.8mA
Voltage - Supply 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number CD4086
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577083-CD4086BM
Ultra Librarian 3D Model Ultra Librarian CD4086BM CAD Model

Description

Product Overview: CD4086BM from Texas Instruments

The CD4086BM is a high-performance, CMOS Dual 4-Input OR Gate integrated circuit, designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This device is part of TI's 4000 series logic family, known for its robustness and versatility in a wide range of electronic applications. The CD4086BM offers a convenient and efficient solution for implementing logical OR functions in digital systems.

Key Features

  • Logic Type: Dual 4-Input OR Gate, providing the ability to perform the logical OR operation on four sets of two inputs.
  • Supply Voltage Range: The CD4086BM operates over a broad voltage range from 3V to 18V, making it suitable for various applications from battery-powered devices to industrial systems.
  • High Noise Immunity: The inherent design of CMOS technology provides excellent noise immunity, ensuring reliable performance in electrically noisy environments.
  • Low Power Consumption: CMOS devices like the CD4086BM are known for their low power dissipation, which is vital for energy-sensitive applications.
  • Package: It is available in a compact SOIC-14 package, which is ideal for space-constrained applications.
  • Temperature Range: The device can operate over an industrial temperature range, ensuring functionality across diverse environmental conditions.

Applications

The CD4086BM is designed for use in a variety of applications that require logical OR operations. These include:

  • Computing systems
  • Data processing
  • Control systems
  • Alarm systems
  • Signal processing
  • Function generators

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The CD4086BM has undergone rigorous testing to ensure it meets the stringent standards for which TI is known. Customers can expect a reliable, consistent performance from this device, backed by Texas Instruments' expertise in semiconductor design and manufacturing.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments website or contact technical support for further assistance with the CD4086BM product.

You May Also Be Interested in

Nexperia USA Inc.
IC CONFIG MULTI FUNC GATE 6TSOP
Lowest to $0.0995
ECAD model for 74LVC1G97GV,125
Rochester Electronics
CONFIGURABLE MULTIFUNCTION GATE
Lowest to $0.1559
ECAD model for NLX1G97BMX1TCG
National Semiconductor (TI)
AND-OR-INVERT GATE, TTL
Need more? Email Us
ECAD model for 54S51DM
ON Semiconductor
IC GATE OR/NOR ECL 4INPUT 8-SOIC
Lowest to $2.1940
ECAD model for MC10EP01DR2
Texas Instruments
IC EXPND AND-ORINV GATE 14-SOIC
Need more? Email Us
ECAD model for CD4086BM
National Semiconductor (TI)
AND-OR-INVERT GATE, TTL
Need more? Email Us
ECAD model for 5454DM
Texas Instruments
IC SNGL 3-IN POS-AND-OR 6-DSBGA
Lowest to $1.4449
ECAD model for SN74LVC1G0832YZPR
Fairchild/ON Semiconductor
XOR/XNOR GATE, 100K SERIES
Need more? Email Us
ECAD model for 100307DC
Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Need more? Email Us
ECAD model for SY100E107JZ

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention