Products specifications Report Issue?

Product Status Active
Resistance 82 kOhms
Tolerance ±0.1%
Power (Watts) 0.25W, 1/4W
Composition Thin Film
Temperature Coefficient ±25ppm/°C
Operating Temperature -55°C ~ 155°C
Package / Case 1206 (3216 Metric)
Supplier Device Package 1206
Size / Dimension 0.122" L x 0.063" W (3.10mm x 1.60mm)
Height - Seated (Max) 0.026" (0.65mm)
Number of Terminations 2
Ultra Librarian 3D Model Ultra Librarian RT1206BRD0782KL CAD Model

You May Also Be Interested in

Vishay
M55342K 100PPM 0402 22.1 1% P T5 / Chip Resistor
Need more? Email Us
ECAD model for M55342K11B22D1PT5V
Rohm Semiconductor
RES SMD 1 OHM 5% 1/2W 2010
Need more? Email Us
ECAD model for MCR50JZHJ1R0
Vishay
RES 51.1K OHM 1% 2/5W MELF 0204
Lowest to $0.0585
ECAD model for MMA02040C5112FB300
Panasonic
RES SMD 16K OHM 1% 1/20W 0201
Need more? Email Us
ECAD model for ERJ-1GNF1602C
Rohm Semiconductor
RES SMD 2.2 OHM 5% 1/4W 1206
Lowest to $0.0175
ECAD model for MCR18EZHJ2R2
Vishay
RES 324K OHM 1% 2/5W MELF 0204
Need more? Email Us
ECAD model for MMA02040C3243FB300
Vishay
RES 110K OHM 1% 1/4W MELF 0204
Lowest to $0.0240
ECAD model for SMM02040C1103FB000
Yageo
RES SMD 68K OHM 1% 1/4W 1206
Lowest to $0.0121
ECAD model for RC1206FR-0768KL
Vishay
RES 1.07K OHM 1% 2/5W MELF 0204
Need more? Email Us
ECAD model for MMA02040C1071FB300

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
630+ $0.0895 $56.3850
1,525+ $0.0735 $112.0875
2,360+ $0.0712 $168.0320
3,255+ $0.0689 $224.2695
4,205+ $0.0666 $280.0530
5,630+ $0.0597 $336.1110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,633 pieces
MOQ: 630 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention