EN
  • EN
  • DE

STM8AL3L68TCY

Part No STM8AL3L68TCY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 48LQFP / MCU 8-bit STM8A CISC 32KB Flash 1.8V/2.5V/3.3V Automotive 48-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100, STM8A
Packaging Tray
Core Processor STM8A
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 41
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage 1.65 V ~ 3.6 V
Data Converters A/D 25x12b, D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 795751-STM8AL3L68TCY
Popularity Medium
Supply and Demand Status Limited
Family Name STM8AL3L68
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian STM8AL3L68TCY CAD Model

Description

STMicroelectronics STM8AL3L68TCY Microcontroller

The STM8AL3L68TCY is a cutting-edge microcontroller from STMicroelectronics, designed to offer a high-performance solution for a wide range of embedded applications. This microcontroller is part of the STM8A series, which is renowned for its robustness and efficiency, making it an ideal choice for automotive and industrial applications.

At the core of the STM8AL3L68TCY is an advanced STM8A 8-bit CPU, operating at a frequency of up to 16 MHz. This CPU is capable of delivering the computational power required for complex tasks, while maintaining a low power consumption. The device features 32 Kbytes of Flash program memory, which is highly reliable and ensures data retention for a minimum of 20 years at 85°C. Additionally, it offers 1 Kbyte of true data EEPROM, which is rated for an impressive 300,000 write/erase cycles, ensuring data integrity and stability over the product's lifespan.

The STM8AL3L68TCY comes equipped with a range of integrated peripherals that enhance its functionality. These include 12-bit ADCs, TIM2 and TIM3 general-purpose timers, and a TIM4 system timer. It also boasts advanced control peripherals like an 8-bit basic timer (TIM6), which is suitable for timing and event counting. Communication interfaces such as I2C, SPI, and UART are integrated into the microcontroller, enabling seamless connectivity with other devices and systems.

In terms of robustness, the STM8AL3L68TCY features an extended operating temperature range from -40°C to 125°C, making it reliable in extreme conditions. Its package, a 32-pin QFN (7x7 mm), ensures a compact footprint while providing enough I/O pins for complex applications. The device also includes safety functions, such as a watchdog timer and a clock security system, which contribute to the overall system reliability.

The STM8AL3L68TCY is supported by the STMicroelectronics development ecosystem, which includes development tools, software libraries, and application notes. This comprehensive support simplifies the design process and accelerates time-to-market for engineers working on automotive, industrial, and consumer applications that require a robust and efficient microcontroller.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3876 $50.1396
52+ $1.9591 $101.8732
80+ $1.8979 $151.8320
109+ $1.8366 $200.1894
141+ $1.7754 $250.3314
189+ $1.5918 $300.8502
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 290 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess