EN
  • EN
  • DE

STM8AF6226TDSSS

Part No STM8AF6226TDSSS
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839101-STM8AF6226TDSSS
Ultra Librarian 3D Model Ultra Librarian STM8AF6226TDSSS CAD Model

Description

STM8AF6226TDSSS Microcontroller by STMicroelectronics

The STM8AF6226TDSSS is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to cater to the demanding needs of automotive and industrial applications. This advanced 8-bit MCU is based on the STM8A family, which is renowned for its robustness, reliability, and efficiency in operation.

At the heart of the STM8AF6226TDSSS lies an advanced STM8 core operating at up to 16 MHz frequency. The core is supported by 32K bytes of Flash memory, 1K bytes of RAM, and 256 bytes of EEPROM, providing ample storage and efficient processing capabilities for complex applications. This memory arrangement allows for both flexibility in programming and stability in performance, making it an ideal choice for embedded systems.

The MCU comes packed with a range of integrated peripherals that enhance its functionality. These include a 10-bit analog-to-digital converter (ADC) with up to 16 channels, allowing for precise measurement of analog signals. It also features a robust set of timers, including a 16-bit timer, two 8-bit timers, and a watchdog timer, which are essential for managing time-dependent operations and ensuring system reliability.

Communication with other devices is made possible through the inclusion of a versatile serial communication interface (SCI), which supports I2C, SPI, and UART protocols. This makes the STM8AF6226TDSSS highly adaptable to various communication requirements and easy to integrate into existing systems.

For enhanced security and data protection, the STM8AF6226TDSSS is equipped with a unique ID number and a True Data EEPROM with hardware write protection. Additionally, the MCU features an integrated single-wire interface module (SWIM) for easy debugging and programming.

The STM8AF6226TDSSS operates within an extended temperature range from -40°C to 85°C (or 125°C, depending on the version), ensuring reliable performance under extreme conditions. Housed in a compact LQFP32 package, it is designed to maintain a small footprint while delivering the robustness required for automotive and industrial environments.

Overall, the STM8AF6226TDSSS from STMicroelectronics is a powerful and versatile microcontroller that provides a cost-effective solution for a wide range of applications where performance, reliability, and efficiency are paramount.

You May Also Be Interested in

521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess