EN
  • EN
  • DE

STM8AF6223PCX

Part No STM8AF6223PCX
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features STM8A series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100, STM8A
Package Reel - TR
Core Processor STM8A
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 640 x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 5x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name STM8
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number STM8AF6223PCX-ND, 497-19683-6, 497-19683-2, 497-19683-1
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935505-STM8AF6223PCX
Ultra Librarian 3D Model Ultra Librarian STM8AF6223PCX CAD Model

Description

STM8AF6223PCX Microcontroller by STMicroelectronics

The STM8AF6223PCX is a highly integrated microcontroller from STMicroelectronics, tailored for automotive and industrial applications. This robust 8-bit MCU is part of the STM8A series, designed to deliver outstanding performance with low power consumption, making it an ideal choice for a wide range of embedded systems.

Key Features

  • Advanced STM8 Core: Operating at up to 16 MHz, the STM8 core ensures efficient processing capabilities with its advanced architecture, allowing for swift execution of instructions and real-time operations.
  • Memory: Equipped with 8 KB of Flash memory, 1 KB of RAM, and 128 bytes of EEPROM, the STM8AF6223PCX offers ample space for application code and data storage, along with the flexibility of in-application programming and data retention across power cycles.
  • Rich Peripherals: The MCU includes a variety of integrated peripherals such as UART, SPI, and I2C interfaces for serial communication, 10-bit ADC for analog signal conversion, and multiple general-purpose and advanced-control timers for timing-related tasks.
  • Robust I/Os: With up to 28 GPIO pins, the device provides versatile options for interfacing with sensors, actuators, and other electronic components, supporting a broad range of functionalities in embedded systems.
  • Automotive Qualification: The STM8AF6223PCX meets automotive qualification standards, ensuring reliability and performance under the stringent conditions typical of automotive environments.
  • Low-Power Modes: Multiple low-power modes, including Active-Halt and True Power-Down, offer significant power savings, which is crucial for battery-operated and energy-conscious applications.

Applications

The STM8AF6223PCX is well-suited for various applications within the automotive sector, including body control modules, sensors, and dashboards. Its robust design and feature set also make it a great choice for industrial control systems, home appliances, and consumer electronics.

Package and Availability

Available in a 32-pin LQFP package, the STM8AF6223PCX provides a compact footprint for space-constrained applications. STMicroelectronics supports this microcontroller with a comprehensive development ecosystem, including software tools, evaluation boards, and documentation to accelerate the design and development process.

For detailed technical specifications and application support, visit the STMicroelectronics website or contact their support team.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1533 $51.6792
57+ $1.7668 $100.7076
88+ $1.7116 $150.6208
121+ $1.6564 $200.4244
157+ $1.6012 $251.3884
209+ $1.4356 $300.0404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,600 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess