Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, STM8A
Package Tube
Product Status Not For New Designs
Core Processor STM8A
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 640 x 8
RAM Size 1K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 5x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number STM8
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names STM8AF6223PAU-ND,497-15835-5
Standard Package 74
Win Source Part Number 1097167-STM8AF6223PAU
Ultra Librarian 3D Model Ultra Librarian STM8AF6223PAU CAD Model

Description

The STM8AF6223PAU from STMicroelectronics is a robust and versatile microcontroller that combines high performance with low power consumption, making it an ideal choice for a wide range of automotive and industrial applications. This MCU is part of the STM8AF series, which is designed to operate in the demanding environments typical of automotive applications.

Key Features

  • Core: The device is built around an advanced STM8 core running at up to 16 MHz, providing the power and efficiency needed for complex tasks and real-time operations.
  • Memory: It comes with 8 KB of Flash program memory, which is highly reliable and provides data retention for up to 20 years at 85°C. Additionally, 640 bytes of true data EEPROM and 1 KB of RAM are included.
  • I/O Ports: The STM8AF6223PAU features 28 I/O pins, which are 5V tolerant and offer high sink/source current capabilities, making them suitable for driving LEDs or other high-current loads.
  • Advanced Peripherals: A range of integrated peripherals is provided, including a 10-bit ADC, timers, UART, SPI, and I2C interfaces, allowing for flexible connectivity and control options.
  • Operating Voltage: The operating voltage range of 2.95V to 5.5V ensures compatibility with a variety of automotive power systems and provides noise immunity.
  • Temperature Range: With an extended temperature range of -40°C to 85°C (up to 125°C in a low-power mode), the microcontroller is designed to withstand harsh environmental conditions.
  • Package: Housed in a compact 32-pin LQFP package, the STM8AF6223PAU is space-efficient and suitable for space-constrained applications.

Applications

The STM8AF6223PAU is engineered to meet the stringent requirements of automotive applications, including engine management, body control modules, and sensor interfaces. Its robust design also makes it suitable for industrial applications, such as factory automation, process control, and other applications requiring a high level of reliability and performance.

Support and Resources

STMicroelectronics provides comprehensive support for the STM8AF6223PAU, including development tools, software libraries, and documentation, to facilitate rapid design and development. A range of evaluation boards and software development kits are also available to help engineers quickly bring their designs to life.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
Renesas Electronics America
Need more? Email Us
ECAD model for R5F21347WKFP#U0
NXP / Nexperia
Need more? Email Us
ECAD model for P89LPC935FHN,151
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 144LQFP
Lowest to $6.6189
ECAD model for FS32K146HFT0VLQT
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF131KAPMC-G-SNE2
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP
Need more? Email Us
ECAD model for FS32K142HRT0MLLT
STMicroelectronics
Lowest to $6.2944
ECAD model for STM32G431KBT6

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0106 $51.1802
41+ $2.4703 $101.2823
63+ $2.3931 $150.7653
87+ $2.3159 $201.4833
112+ $2.2387 $250.7344
150+ $2.0071 $301.0650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,710 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention