EN
  • EN
  • DE

STM8AF6213PCU

Part No STM8AF6213PCU
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features STM8A series Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100, STM8A
Package Tube
Core Processor STM8A
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
EEPROM Size 640 x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 5x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name STM8
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 497-17932, STM8AF6213PCU-ND
Quantity per package 74
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935504-STM8AF6213PCU
Ultra Librarian 3D Model Ultra Librarian STM8AF6213PCU CAD Model

Description

The STM8AF6213PCU from STMicroelectronics is a high-performance microcontroller that belongs to the STM8A series, designed for automotive and industrial applications. This robust microcontroller is built around a high-efficiency 8-bit core and features a wide range of peripherals that make it an ideal choice for demanding embedded systems.

Key Features

  • Core: STM8 8-bit core, with up to 16 MIPS throughput at 16 MHz CPU frequency.
  • Memory: Comes with 8 KB of Flash memory, 1 KB of RAM, and 128 bytes of EEPROM for data storage, which is ideal for applications requiring program and data memory preservation during power-off.
  • Clock Management: Flexible clock control system with an internal 16 MHz oscillator and an external clock source option.
  • Advanced Control Peripherals: Includes a range of peripherals such as timers, communication interfaces (UART, SPI, and I2C), and 10-bit ADC with analog watchdog feature.
  • I/O Ports: Features 28 programmable I/O pins for versatile connectivity options.
  • Operating Voltage: Wide range VDD from 3.0 V to 5.5 V suitable for various power supply conditions.
  • Temperature Range: Operates within a temperature range of -40°C to 85°C, making it robust for harsh environments.
  • Package: Available in a 32-pin UFQFPN package that is both space-saving and offers good thermal performance.
  • Automotive Grade: Designed to meet automotive qualification standards, ensuring reliability and performance under automotive stress conditions.

Applications

The STM8AF6213PCU is versatile and can be used in a variety of applications. It is particularly well-suited for automotive applications such as body control modules, sensors, and engine management systems. Additionally, its robust feature set makes it ideal for industrial control systems, home appliances, and consumer electronics where reliable operation is critical.

Support and Resources

STMicroelectronics provides extensive support for the STM8AF6213PCU, including development tools, software libraries, and documentation to assist designers in accelerating their product development. For more detailed technical information, datasheets, and application notes, please visit the official STMicroelectronics website.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4926 $52.3890
35+ $2.8657 $100.2995
55+ $2.7762 $152.6910
75+ $2.6866 $201.4950
97+ $2.5971 $251.9187
129+ $2.3284 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,376 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess