EN
  • EN
  • DE

STM8AF5288TD

Part No STM8AF5288TD
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708649-STM8AF5288TD
Series STM series
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STM8AF5288TD CAD Model

Description

The STM8AF5288TD from STMicroelectronics is a robust and versatile 8-bit microcontroller that belongs to the STM8AF series, designed specifically for automotive applications. This high-performance MCU operates with a maximum frequency of 16 MHz and is built on a high-density non-volatile memory technology, making it an ideal choice for a wide range of in-vehicle systems.

Key Features

  • Advanced Core: The STM8AF5288TD features an advanced STM8A core with Harvard architecture and 3-stage pipeline, delivering efficient processing capabilities for complex automotive control tasks.
  • Memory Capacity: Equipped with 128 KB of Flash memory, 2 KB of RAM, and 4 KB of EEPROM, the microcontroller offers ample space for application code and data storage, ensuring reliable operation over the product's lifespan.
  • Robust I/Os: With up to 68 I/O pins, this MCU provides flexible interface options, including robust I/Os that can withstand the harsh electrical environments typical in automotive applications.
  • Enhanced Peripherals: A rich set of peripherals, such as multiple timers, communication interfaces (SPI, I2C, UART), and 10-bit ADC channels, support complex functionalities and enhance system integration.
  • Operating Conditions: The STM8AF5288TD operates within a wide temperature range of -40°C to 125°C, ensuring reliable performance under extreme conditions.
  • Automotive-Qualified: This product is fully qualified for automotive applications, meeting stringent AEC-Q100 standards, which guarantees its reliability and longevity in vehicle systems.

Applications

The STM8AF5288TD is designed to cater to a diverse array of automotive applications, including but not limited to engine management, body control modules, infotainment systems, and sensor interfaces. Its robust nature and comprehensive feature set make it a go-to solution for developers looking to create sophisticated automotive electronics that require dependable performance and longevity.

Support and Resources

STMicroelectronics provides extensive support for the STM8AF5288TD, offering a range of development tools and software libraries to streamline the development process. Comprehensive documentation, including datasheets, reference manuals, and application notes, is readily available to assist designers in fully utilizing the capabilities of this advanced microcontroller.

You May Also Be Interested in

STMicroelectronics
Lowest to $2.7628
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $1.5444
STMicroelectronics
Lowest to $4.9041
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 16KB FLASH 28UFQFPN
Lowest to $1.6960
STMicroelectronics
IC MCU 32BIT 32KB FLASH 32UFQFPN
Lowest to $3.4925
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $6.6766
STMicroelectronics
Lowest to $2.5650
STMicroelectronics
Lowest to $5.1294

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.7359 $93.4718
4+ $38.3483 $153.3932
5+ $37.1494 $185.7470
7+ $35.9517 $251.6619
9+ $34.7528 $312.7752
12+ $31.1573 $373.8876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess