EN
  • EN
  • DE

STM32F429IET6

Part No STM32F429IET6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 176LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 180MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
The number of I/O 140
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Date RAM Size 256K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Win Source Part Number 708479-STM32F429IET6
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F429IET6 CAD Model

Description

STM32F429IET6 Microcontroller Overview

The STM32F429IET6 is a high-performance microcontroller from STMicroelectronics, which is part of their advanced STM32F4 series. This microcontroller is designed to meet the demands of sophisticated embedded applications, offering a rich set of features and a balanced combination of computing power, reduced power consumption, and versatile peripheral integration.

Key Features

  • Core: The STM32F429IET6 is powered by an ARM® Cortex®-M4 core with a Floating Point Unit (FPU), running at frequencies up to 180 MHz. The Cortex-M4 core brings the advantage of high-performance digital signal processing capabilities, making it suitable for complex algorithms and real-time processing.
  • Memory: It comes equipped with 512 KB of Flash memory and 256 KB of SRAM, which are essential for storing code and performing data operations efficiently.
  • Display Interface: One of the standout features of the STM32F429IET6 is its LCD-TFT controller, which supports up to XGA resolution, allowing the development of applications with advanced graphical user interfaces.
  • Connectivity: A comprehensive set of peripherals for connectivity includes Ethernet, USB OTG, CAN, and camera interface, which enable the microcontroller to handle a variety of communication protocols and interface with other devices.
  • Advanced I/Os: The device also features multiple I/Os, including I2C, SPI, USART, and GPIOs, providing flexibility for interfacing with external modules, sensors, and actuators.
  • Energy Efficiency: With features like dynamic voltage scaling and an array of low-power modes, the STM32F429IET6 ensures energy-efficient operation, making it suitable for battery-operated devices.
  • Development Support: STMicroelectronics provides extensive development support for the STM32F429IET6, including software libraries, development kits, and the STM32Cube ecosystem, which simplifies the development process from prototype to production.

Applications

The STM32F429IET6 is ideal for a wide range of applications, such as industrial control systems, medical devices, complex IoT devices, point-of-sale terminals, and high-performance embedded applications. Its advanced features and processing capabilities enable developers to create sophisticated systems that require graphical user interfaces, connectivity, and real-time performance.

Overall, the STM32F429IET6 from STMicroelectronics represents a powerful and flexible solution for modern embedded systems, offering a seamless blend of performance, power efficiency, and feature integration.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9838 $59.9352
9+ $12.2944 $110.6496
13+ $11.9102 $154.8326
18+ $11.5260 $207.4680
23+ $11.1418 $256.2614
31+ $9.9892 $309.6652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,218 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess