EN
  • EN
  • DE

STM8AF528ATCX

Part No STM8AF528ATCX
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 80LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor STM8A
Part Core Size 8-Bit
Speed(Frequency) 24MHz
Number of I/O 68
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Data RAM Size 6K x 8
Supply Voltage - Operating 3 V to 5.5 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 80-LQFP (14x14)
Win Source Part Number 1103496-STM8AF528ATCX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8AF528ATCX CAD Model

Description

The STM8AF528ATCX from STMicroelectronics is a robust and versatile 8-bit microcontroller that sits within the STM8AF series, designed specifically for automotive and industrial applications. This high-performance MCU operates at a frequency of up to 24 MHz and is based on the advanced STM8A core, providing the perfect blend of efficiency and processing power for a wide range of demanding applications.

Key Features

  • Core: STM8A high-performance 8-bit core operating at up to 24 MHz
  • Memory:
    • Flash Program Memory: 128 KB with read-while-write support
    • Data EEPROM: 2 KB
    • RAM: 6 KB
  • Advanced I/O capabilities with up to 68 I/O pins, offering various peripheral functions and enhanced flexibility
  • Robust peripheral set including:
    • Multiple 16-bit timers
    • Advanced control timers
    • 8-bit basic timers
    • Window watchdog and independent watchdog timers
  • Communication interfaces:
    • CAN interface
    • UART with LIN support
    • SPI interface
    • I2C interface
  • Operating Voltage Range: 2.95 V to 5.5 V, suitable for fluctuating power environments
  • Temperature Range: -40°C to 125°C, ensuring reliable operation under extreme conditions
  • Automotive qualification: Compliant with AEC-Q100 standards for automotive applications
  • Package: LQFP 80-pin package for easy integration into various designs

Applications

The STM8AF528ATCX is engineered to meet the stringent requirements of automotive systems but is also well-suited for industrial and control applications. Its robust feature set and high reliability make it ideal for engine management systems, body control modules, automotive sensor interfaces, and industrial process control, among others.

With its advanced core, ample memory resources, and rich peripheral set, the STM8AF528ATCX microcontroller by STMicroelectronics stands as a compelling choice for designers looking to develop sophisticated and reliable automotive and industrial systems.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess