EN
  • EN
  • DE

ST10F275-4T3

Part No ST10F275-4T3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 768KB FLASH 144LQFP  /  ST10 series Microcontroller IC 16-Bit 64MHz 768KB (768K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST10
Package Tray
Core Processor ST10
Core Size 16-Bit
Speed 64MHz
Connectivity ASC, CANbus, EBI/EMI, I2C, SSC, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 111
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
RAM Size 36K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 24x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Base Product Number ST10F
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 60
Win Source Part Number 1096418-ST10F275-4T3
Ultra Librarian 3D Model Ultra Librarian ST10F275-4T3 CAD Model

Description

The ST10F275-4T3 is a robust and versatile microcontroller produced by STMicroelectronics, a leader in the semiconductor industry. This high-performance 16-bit MCU is designed to cater to a wide range of applications, especially those requiring complex real-time control, such as automotive control systems, industrial automation, and robotics.

Key Features

  • High-Performance 16-Bit CPU: The ST10F275-4T3 boasts a powerful CPU core that can handle complex algorithms and control tasks efficiently.
  • Large Memory Capacity: With an integrated 1MB of flash memory and 68KB of RAM, this microcontroller can store significant amounts of code and data, which is essential for advanced applications.
  • Advanced Peripherals: The device includes a variety of built-in peripherals, such as multiple 16-bit timers, watchdog timers, a synchronous serial channel for communication, and an analog-to-digital converter (ADC) with multiple channels.
  • Robust I/O Capabilities: Numerous input/output ports provide the flexibility to interface with a wide array of sensors, actuators, and other electronic components.
  • Embedded CAN Interface: The Controller Area Network (CAN) interface facilitates reliable communication in environments where noise and interference are common, making it ideal for automotive applications.

Performance and Reliability

The ST10F275-4T3 is engineered to deliver high-speed performance while maintaining a high level of reliability. It operates at a frequency of up to 40MHz, which allows for rapid data processing and real-time operations. Additionally, the microcontroller's flash memory is designed for a high number of write/erase cycles, ensuring long-term stability and data retention.

Applications

This microcontroller is particularly well-suited for embedded systems that require sophisticated control algorithms and real-time processing. Its robust design and comprehensive feature set make it an excellent choice for:

  • Automotive engine control units
  • Industrial automation systems
  • Robotics and automated machinery
  • Complex embedded systems

With its combination of performance, memory capacity, and integrated peripherals, the ST10F275-4T3 from STMicroelectronics is a top-tier solution for developers looking to push the boundaries of what's possible with microcontroller technology.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess