EN
  • EN
  • DE
  • IT

APM9430KC

Part No APM9430KC
Manufacturer Anpec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817673-APM9430KC
Ultra Librarian 3D Model Ultra Librarian APM9430KC CAD Model

Description

The APM9430KC is a P-channel enhancement mode MOSFET manufactured by Anpec Electronics. This MOSFET is designed for use in load switching, power management, and other applications requiring efficient and reliable switching performance. It features a low on-resistance and is available in a compact package, making it suitable for space-constrained applications.

Applications:

  • Load Switching
  • Power Management
  • Battery Management Systems
  • DC-DC Converters
  • Portable Devices

Features:

  • P-Channel MOSFET
  • Low On-Resistance: Minimizes power loss and increases efficiency.
  • Logic-Level Gate Drive: Enables easy interfacing with logic circuits.
  • Surface Mount Package: Allows for efficient board assembly and space saving.
  • Fast Switching Speed: Facilitates quick transitions in switching applications.
  • RoHS Compliant

Benefits:

  • High Efficiency: Low on-resistance leads to reduced power dissipation and higher efficiency.
  • Simplified Design: Logic-level gate drive simplifies the design of driver circuits.
  • Compact Solution: The small surface mount package saves valuable board space.
  • Improved Thermal Performance: Designed for efficient heat dissipation, enhancing reliability.
  • Reliable Switching: Provides fast and dependable switching performance.

Technical Specifications:

  • Drain-Source Voltage (VDS): -30V
  • Gate-Source Voltage (VGS): ±20V
  • Continuous Drain Current (ID): -5.8A
  • On-Resistance (RDS(on)): 0.035Ω at VGS = -10V
  • Gate Threshold Voltage (VGS(th)): -1V to -3V
  • Power Dissipation (PD): 2.5W
  • Operating Temperature Range: -55°C to +150°C
  • Package: SOP-8

The APM9430KC from Anpec is a versatile P-channel MOSFET suited for load switching and power management applications. Its low on-resistance, logic-level gate drive, and compact SOP-8 package make it an excellent choice for portable devices and space-constrained applications requiring efficient and reliable switching performance.

You May Also Be Interested in

Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess