EN
  • EN
  • DE

STM8AF5268TA

Part No STM8AF5268TA
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708644-STM8AF5268TA
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8AF5268TA CAD Model

Description

STM8AF5268TA Microcontroller by STMicroelectronics

The STM8AF5268TA is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to cater to the demanding requirements of automotive and industrial applications. This high-performance MCU is part of the STM8A series, which is renowned for its robustness, reliability, and comprehensive feature set, making it an ideal choice for a wide range of applications.

At the heart of the STM8AF5268TA lies an advanced STM8A core, operating at a frequency of up to 16 MHz. This core is supported by 32 KB of Flash program memory, which is ample for complex programs and algorithms. Additionally, the MCU comes with 2 KB of RAM and 1 KB of EEPROM, providing sufficient storage for data and parameter retention across power cycles.

This microcontroller is equipped with a rich set of peripherals that enhance its functionality and ease of use. It includes multiple communication interfaces such as SPI, I2C, and UART, which allow for easy integration with other components and systems. Moreover, the STM8AF5268TA features a 10-bit analog-to-digital converter (ADC) with up to 16 channels, enabling precise measurement and monitoring of analog signals.

The STM8AF5268TA also boasts advanced timers, including a 16-bit general-purpose timer, an 8-bit basic timer, and an auto-reload timer, which provide a wide range of timing and control capabilities. These timers are instrumental in managing time-sensitive tasks and events within the system.

For enhanced safety and reliability, the MCU incorporates a watchdog timer and a clock security system. These features help to ensure that the system remains operational even in the event of unexpected anomalies or failures.

Designed with power efficiency in mind, the STM8AF5268TA supports multiple low-power modes, which are crucial for applications where energy conservation is important. The device operates within a wide voltage range of 2.95V to 5.5V, making it versatile for use in various power environments.

Overall, the STM8AF5268TA from STMicroelectronics is a robust and feature-rich microcontroller that delivers exceptional performance and reliability for automotive and industrial applications. With its comprehensive set of peripherals, memory options, and power-saving features, it stands as a top choice for designers and engineers looking to develop sophisticated and efficient systems.

You May Also Be Interested in

STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R | IC MCU 32BIT 32KB FLASH 48LQFP
Lowest to $0.6324
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $6.4794
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 32KB FLASH 32UFQFPN
Lowest to $3.4925
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 20-Pin TSSOP Tube / IC MCU 32BIT 32KB FLASH 20TSSOP
Lowest to $1.4256
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $1.5444
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $2.7628

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8686 $60.8020
165+ $0.7126 $117.5790
255+ $0.6907 $176.1285
350+ $0.6676 $233.6600
450+ $0.6456 $290.5200
600+ $0.5787 $347.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess