EN
  • EN
  • DE
  • IT

STM8AF518ATB

Part No STM8AF518ATB
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194476-STM8AF518ATB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8AF518ATB CAD Model

Description

STM8AF518ATB Microcontroller from STMicroelectronics

The STM8AF518ATB is a high-performance microcontroller unit (MCU) from STMicroelectronics that is part of the STM8A series, designed specifically for automotive and industrial applications. This robust and versatile MCU is built on an advanced STM8 core, operating at a frequency of up to 16 MHz. It is well-suited for a range of applications that require a reliable and efficient 8-bit processor.

Featuring 32 Kbytes of Flash program memory and 2 Kbytes of RAM, the STM8AF518ATB provides ample storage for complex applications and sufficient working memory for real-time data processing. The device also integrates 1 Kbyte of EEPROM, which is ideal for storing non-volatile data such as configuration settings and calibration parameters that must be preserved across power cycles.

The STM8AF518ATB is equipped with a comprehensive set of peripherals that enhance its functionality and ease of use. These include an advanced control timer, two general-purpose timers, and an SPI, I2C, and UART interface for serial communication. Additionally, it offers 10-bit ADC (Analog to Digital Converter) with up to 16 channels, allowing for precise analog signal measurement and conversion to digital form.

Safety and reliability are paramount in automotive and industrial environments, and the STM8AF518ATB addresses these concerns with its robust design. It features a clock security system, a watchdog timer, and a single wire interface module (SWIM) for debugging purposes. These features ensure that the system can recover from unexpected situations and facilitate easy maintenance and updates.

The STM8AF518ATB operates over an extended temperature range from -40°C to 125°C, making it suitable for harsh environments. Its LQFP 32-pin package is compact and allows for efficient PCB layout in space-constrained applications.

Overall, the STM8AF518ATB MCU from STMicroelectronics is a reliable and feature-rich solution for developers looking to create sophisticated and durable applications in the automotive and industrial sectors. With its advanced core, generous memory, and comprehensive peripheral set, this MCU is designed to meet the rigorous demands of modern embedded systems.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess