EN
  • EN
  • DE

STM8AF5189TBSSSY

Part No STM8AF5189TBSSSY
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description Automotive 8-bit MCU, with up to 128 Kbytes Flash, EEPROM, 10-bit ADC, timers, LIN, CAN, USART, SPI, I2C, 3 V to 5.5 V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097165-STM8AF5189TBSSSY
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STM8AF5189TBSSSY CAD Model

Description

STM8AF5189TBSSSY Microcontroller from STMicroelectronics

The STM8AF5189TBSSSY is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed for automotive and industrial applications that require robust operation and a wide range of features. This MCU is part of the STM8AF series, which is known for its reliability and efficiency in challenging environments.

Key Features:

  • Core: The MCU is built around the STM8 core, with a maximum operating frequency of 16 MHz, which ensures swift processing capabilities and efficient power consumption.
  • Memory: It comes with 32 Kbytes of Flash program memory, which is highly reliable and allows for in-application programming and read-while-write functionality. Additionally, 1 Kbyte of true data EEPROM and 2 Kbytes of RAM are included.
  • Advanced Peripherals: This device includes a range of integrated peripherals, such as a 10-bit analog-to-digital converter (ADC), a range of timers, and multiple communication interfaces including I2C, SPI, and UARTs, providing versatility in device interfacing and control.
  • Robust I/Os: The STM8AF5189TBSSSY is equipped with up to 28 I/O pins, each of which is highly robust and 5V tolerant, ensuring compatibility with a wide range of sensors and actuators.
  • Automotive Qualification: It is AEC-Q100 qualified, which means it meets the stringent requirements of the automotive industry for performance and reliability.
  • Temperature Range: The operating temperature range of -40°C to +85°C or up to 150°C (depending on the version) makes it suitable for extreme conditions.
  • Package: The MCU is available in a compact LQFP 32-pin package, making it suitable for space-constrained applications.

Applications:

The STM8AF5189TBSSSY is ideal for a variety of automotive applications, such as body control modules, dashboards, and sensors. It is also well-suited for industrial applications, including factory automation, process control, and other systems requiring a reliable MCU for real-time operations.

With its advanced features and robust design, the STM8AF5189TBSSSY from STMicroelectronics represents a versatile and reliable solution for demanding applications that require high-quality and durable microcontrollers.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess