The 74VHCT186A from ON Semiconductor is a high-speed CMOS logic octal D-type flip-flop integrated circuit, designed to meet the requirements of high-speed and low-power applications. This advanced performance IC is fabricated with silicon gate CMOS technology and is part of the VHC series, which ensures high noise immunity and the ability to drive 10 LSTTL loads.
Key Features
- High-Speed Performance: The 74VHCT186A boasts a typical clock frequency of 150 MHz, making it suitable for high-speed operations in data processing and telecommunications.
- Low Power Consumption: With a low power dissipation of 20 µA maximum when static, this device is ideal for power-sensitive applications.
- Advanced CMOS Technology: Utilizing CMOS technology, the device offers a balanced performance of high speed and low power consumption.
- High Noise Immunity: The VHC series technology provides a noise immunity characteristic of CMOS devices, ensuring reliable performance in electrically noisy environments.
- Output Drive Capability: Capable of driving 10 LSTTL loads, the 74VHCT186A is versatile for interfacing with various logic families.
- Wide Operating Voltage Range: The device can operate over a wide voltage range of 4.5V to 5.5V, making it compatible with standard 5V systems.
Applications
The 74VHCT186A is suitable for a variety of applications that require high-speed and reliable data storage and transfer. These applications include:
- Computing systems
- Telecommunications
- Data processing equipment
- Instrumentation and control systems
- High-speed memory buffers
Product Specifications
The 74VHCT186A is offered in a 20-pin package and is characterized for operation from -40°C to 85°C. Its fast setup and hold times make it an excellent choice for edge-triggered applications, where precision and speed are crucial.
ON Semiconductor's commitment to quality and reliability is reflected in the 74VHCT186A, providing designers with a robust and efficient solution for their high-speed logic needs.