Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839100-STM8AF5188TASSS
Ultra Librarian 3D Model Ultra Librarian STM8AF5188TASSS CAD Model

Description

Product Overview: STM8AF5188TASSS

The STM8AF5188TASSS is a high-performance microcontroller from the reputable STMicroelectronics portfolio, designed to offer a robust solution for automotive and industrial applications. This product is part of the STM8AF series of microcontrollers that are known for their reliability, efficiency, and advanced features tailored to meet the rigorous demands of modern embedded systems.

Key Features

  • Core: The STM8AF5188TASSS is built around a high-performance STM8A 8-bit core, running at up to 16 MHz clock speed, which provides a perfect balance between processing power and power consumption.
  • Memory: It comes equipped with 32 Kbytes of Flash memory, which is ideal for storing application code, and 2 Kbytes of RAM for efficient data processing.
  • Data Storage: An additional 1 Kbyte of true data EEPROM with read-while-write support enhances data storage capabilities.
  • I/O Ports: This microcontroller offers a rich set of I/O options with 28/32 programmable I/O pins, giving developers flexibility in interfacing with various peripherals.
  • Advanced Peripherals: It includes advanced peripherals such as a 10-bit ADC, timers, and communication interfaces like UART, SPI, and I2C, providing a comprehensive set of tools for complex tasks.
  • Robustness: The STM8AF5188TASSS is designed to operate over an extended temperature range from -40°C to 85/125°C, ensuring reliable performance under harsh conditions.
  • Automotive Qualification: This product is AEC-Q100 qualified, making it suitable for automotive applications that require stringent quality and reliability.

Applications

The STM8AF5188TASSS is a versatile microcontroller that can be used in a wide array of applications. Its robust feature set makes it particularly well-suited for automotive applications such as engine management, body control modules, and infotainment systems. Additionally, it is an excellent choice for industrial applications, including factory automation, sensor control, and other embedded systems that require high reliability and performance.

Support and Resources

STMicroelectronics provides extensive support for the STM8AF5188TASSS, including development tools, software libraries, and documentation to assist developers in bringing their products to market quickly and efficiently. The STM8AF series is supported by the ST Visual Develop (STVD) IDE and the ST Visual Programmer (STVP) for streamlined development and programming.

You May Also Be Interested in

Excelitas Technologies
LASER HEAD (39582), 594NM, 2.0MW
Lowest to $17.1364
ECAD model for 30639
Excelitas Technologies
LASER HEAD (30989), 633NM, 2.0MW
Need more? Email Us
ECAD model for 30621
3M
CONFOR CF42SC 0.8MMT X A4 / Foam 8.27" W x 11.69" L (210.0mm x 297.0mm) X 0.031" (0.79mm) Polyurethane Black
Need more? Email Us
ECAD model for CF42SC 0.8MM A4
Weidmuller
MULTIMETER 1037 / Average Handheld Digital (DMM) Multimeter Digit LCD Display Voltage, Current, Resistance, Capacitance, Frequency Function Features
Need more? Email Us
ECAD model for 9423580000
Mean Well Enterprises Co., Ltd.
INVERTER 12VDC 150W 1 OUTLET / 12VDC Voltage Input 150 W Power Output Continuous Inverter 1 AC Outlets NEMA 5-15R North America
Need more? Email Us
ECAD model for A301-150-B2
Triplett Test Equipment and Tools
600A AC/DC TRUE RMS CLAMP METER / Current Meter, Clamp/Probe CAT III 600V DMM Functions Include Voltage, Resistance, Capacitance, Temperature, Frequency and Current to 600A
Lowest to $5.6478
ECAD model for CM650
Amprobe
MULTIMETER W/BATTERY TEST
Need more? Email Us
ECAD model for DM7C
820
Keystone Electronics
TERM LUG STRIP 5POS 0.375" SNGLE
Need more? Email Us
ECAD model for 820
SCS
BAG 2X3" ZIP STATIC SHIELD 1=1EA
Need more? Email Us
ECAD model for 30023

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention