Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete (End Of Life)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High
Reset Timeout 140ms Minimum
Voltage - Threshold 3.075V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Part Number Series STM805
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807812-STM805TM6E
Ultra Librarian 3D Model Ultra Librarian STM805TM6E CAD Model

Description

The STM805TM6E is a cutting-edge microcontroller unit (MCU) developed by STMicroelectronics, a leader in semiconductor solutions. This microcontroller is designed to deliver high performance and reliability for a wide range of applications. With its robust architecture and advanced features, the STM805TM6E is an ideal choice for designers looking to implement efficient control systems in their products.

Key Features

  • Core: The STM805TM6E is built around a high-performance ARM Cortex-M7 core that operates at speeds of up to 400 MHz, providing the computational power needed for complex tasks.
  • Memory: It comes equipped with a generous memory capacity, including up to 1 Mbyte of Flash memory and 340 Kbytes of RAM, allowing for robust applications and data storage.
  • Connectivity: This MCU offers a range of connectivity options, including USB 2.0 full-speed interface, three I2C interfaces, four USARTs, and four SPIs. These interfaces ensure versatile connections to other devices and peripherals.
  • Analog Features: With two 12-bit analog-to-digital converters (ADCs), three analog comparators, and two digital-to-analog converters (DACs), the STM805TM6E is well-suited for handling analog signals in real-time applications.
  • Timers: A comprehensive set of timers, including a PWM timer for motor control, is available for precise event management and timing operations.
  • Power Efficiency: Designed with energy efficiency in mind, the STM805TM6E features multiple power-saving modes, making it suitable for battery-operated devices.
  • Development Support: STMicroelectronics provides extensive development support, including software libraries, development boards, and a robust ecosystem, to accelerate the design process.
  • Reliability: The STM805TM6E is designed to meet industrial temperature ranges, offering reliable performance under varying environmental conditions.

Applications

The STM805TM6E is versatile enough to be used in a broad range of applications, such as industrial control systems, home automation, automotive electronics, and Internet of Things (IoT) devices. Its powerful core and rich set of peripherals make it suitable for high-performance embedded systems that require real-time operation, connectivity, and low-power consumption.

Conclusion

In summary, the STM805TM6E microcontroller from STMicroelectronics represents a perfect blend of performance, efficiency, and reliability. Whether you are developing advanced consumer electronics or robust industrial solutions, the STM805TM6E provides the features and support necessary to bring your innovative ideas to life.

You May Also Be Interested in

Intersil
IC SUPERVISOR 1 CHANNEL 8SOIC
Need more? Email Us
ECAD model for ISL88708IB826Z
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8DIP
Lowest to $0.7091
ECAD model for TL7733BCP
ON Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOIC
Need more? Email Us
ECAD model for CAT1025WI-25-G
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
ECAD model for R3119N120A-TR-FE
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
ECAD model for MAX6319LHUK46C+T
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
ECAD model for LM3724EM5-4.63/NOPB
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SOT23-3
Need more? Email Us
ECAD model for ISL88001IH46Z-TK
ON Semiconductor
IC SUPERVISOR 1 CHANNEL 8DIP
Need more? Email Us
ECAD model for CAT1025LI25
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP
Need more? Email Us
ECAD model for BU45K302G-TL

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention