EN
  • EN
  • DE

STM72F345C4T6

Part No STM72F345C4T6
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097158-STM72F345C4T6
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STM72F345C4T6 CAD Model

Description

The STM32F345C4T6 is a high-performance microcontroller from STMicroelectronics that is part of the STM32F3 series, designed for the demanding needs of modern embedded applications. This advanced microcontroller is built on an ARM Cortex-M4 core with a Floating Point Unit (FPU), which makes it a perfect fit for computationally intensive tasks and mathematical operations.

With a maximum CPU frequency of 72 MHz, the STM32F345C4T6 provides a balanced combination of power efficiency and processing capability. The device features 256KB of Flash memory and 40KB of SRAM, offering ample storage for application code and data. Its comprehensive set of peripherals, including multiple timers, communication interfaces (I2C, SPI, USART), and analog inputs, provides developers with the flexibility to interface with a wide range of sensors and devices.

The microcontroller's connectivity options are further enhanced with CAN and USB 2.0 Full Speed interfaces, enabling easy integration into automotive and computer peripheral applications. Additionally, the STM32F345C4T6 supports a 12-bit ADC with 1µs conversion time, which is ideal for precision analog sensing and real-time data acquisition.

Safety and reliability are also a focus for the STM32F345C4T6, which includes features like a Memory Protection Unit (MPU) that enhances the application security by preventing unauthorized access to memory. The device also comes with a real-time clock, CRC calculation unit, and a random number generator to assist with cryptographic operations.

The STM32F345C4T6 is housed in an LQFP48 package, making it easy to integrate into PCB designs with a compact footprint. Its operating temperature range from -40°C to +85°C ensures reliable operation in harsh environments, making it suitable for industrial and outdoor applications.

For development and prototyping, STMicroelectronics offers extensive support with software development kits, the STM32Cube ecosystem, and a range of development boards. This facilitates rapid development cycles and simplifies the process of bringing products to market that require robust and powerful microcontroller solutions like the STM32F345C4T6.

You May Also Be Interested in

JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Level One
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess