EN
  • EN
  • DE

P3NB60FP

Part No P3NB60FP
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (N - P)
Description N - CHANNEL ENHANCEMENT MODE PowerMESH MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 266034-P3NB60FP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P3NB60FP CAD Model

Description

STMicroelectronics P3NB60FP - Power MOSFET

The P3NB60FP from STMicroelectronics is a robust and reliable N-channel power MOSFET designed to deliver high performance in a wide range of applications. This device is a part of the STPOWER family, which is renowned for its exceptional quality and efficiency in power management solutions. The P3NB60FP is particularly suitable for high-efficiency switching applications, such as power supplies, converters, and motor control systems.

Key Features

  • High Voltage Capability: The P3NB60FP can handle a drain-source voltage (VDS) up to 600V, making it suitable for applications that require high voltage operation.
  • Low On-Resistance: With an on-resistance (RDS(on)) as low as 0.85 ohms, this MOSFET ensures minimal power loss during operation, enhancing overall efficiency.
  • Fast Switching Speed: The device offers fast switching characteristics, which is crucial for reducing switching losses and improving performance in high-frequency applications.
  • High Current Capability: The P3NB60FP can support a continuous drain current (ID) of up to 3A, accommodating a wide range of power requirements.
  • Enhanced Durability: Built with STMicroelectronics' advanced technology, the MOSFET is designed to withstand harsh conditions and provide a long operational lifespan.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC-AC Converters for Solar Inverters
  • DC-DC Converters
  • Motor Control Circuits
  • Lighting and LED Drivers
  • Uninterruptible Power Supplies (UPS)

The P3NB60FP is housed in a TO-220FP package, which offers excellent thermal performance and is compatible with standard mounting techniques. This package design ensures that the device can be easily integrated into a variety of circuit boards and systems without the need for specialized equipment.

With its combination of high voltage capability, low on-resistance, and fast switching speeds, the P3NB60FP from STMicroelectronics is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NVIDIA
Lowest to $35.9055
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess