EN
  • EN
  • DE

STH12NA60FI

Part No STH12NA60FI
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N - CHANNEL ENHANCEMENT MODE FAST POWER MOS TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1261063-STH12NA60FI
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STH12NA60FI CAD Model

Description

STH12NA60FI - N-Channel MOSFET by STMicroelectronics

The STH12NA60FI is a robust N-channel Power MOSFET produced by the renowned semiconductor manufacturer, STMicroelectronics. This power MOSFET is designed to deliver high performance in a wide range of applications, including switch-mode power supplies, motor control, and power management tasks. It is part of STMicroelectronics' innovative MDmesh™ series, which is known for its excellent on-resistance and switching performance.

Key Features

  • High Current Capability: This device is capable of handling continuous drain currents up to 12A, making it suitable for high-power applications.
  • Low On-Resistance: With an R<sub>DS(on) value as low as 0.35Ω, the STH12NA60FI ensures efficient power handling and minimal conduction losses.
  • High Voltage Threshold: The MOSFET can efficiently manage applications requiring a high breakdown voltage, with a rating of 600V.
  • Fast Switching Speed: It features a fast switching speed, which is crucial for reducing energy losses during power conversion.
  • Enhanced Durability: The device is engineered with robustness in mind, providing reliable performance even under harsh conditions.
  • TO-220FP Package: The STH12NA60FI comes in a fully molded TO-220FP package, which offers good thermal performance and is suitable for through-hole mounting.

Applications

The versatility of the STH12NA60FI MOSFET makes it an ideal choice for a variety of electronic designs. It is commonly used in:

  • Power supply units (PSUs)
  • DC/AC converters
  • Motor drives and inverters
  • LED lighting systems
  • Power management circuits

Conclusion

STMicroelectronics' STH12NA60FI is a high-voltage, high-performance N-channel MOSFET that offers designers a reliable and efficient solution for managing power in electronic systems. Its low on-resistance, high current handling capability, and fast switching speeds make it a top choice for engineers looking to optimize their power designs. Whether it’s for industrial, consumer, or automotive applications, the STH12NA60FI is built to deliver top-tier performance and durability.

You May Also Be Interested in

Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess