EN
  • EN
  • DE

STM6904PWEDS6F

Part No STM6904PWEDS6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SUPERVISOR 4 CHANNEL 8MSOP  /  Supervisor Open Drain or Open Collector 4 Channel 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr STMicroelectronics
Package Tape & Reel
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Voltage - Threshold 1.683V, 2.866V, Adj, Adj
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number STM6904
Other Names -497-8281-1,497-8281-1,497-8281-2,-497-8281-6,497-8281-6,-497-8281-2
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250988-STM6904PWEDS6F
Ultra Librarian 3D Model Ultra Librarian STM6904PWEDS6F CAD Model

Description

STM6904PWEDS6F - A Superior Supervisory Circuit from STMicroelectronics

The STM6904PWEDS6F is a cutting-edge supervisory circuit designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This device is specifically engineered to enhance the reliability and performance of microprocessor systems by monitoring the power supply and other vital system functions.

Key Features

  • Multiple Voltage Thresholds: The STM6904PWEDS6F comes with four selectable voltage threshold options, allowing for versatile applications to suit various system requirements.
  • Low Power Consumption: With an emphasis on energy efficiency, this supervisory circuit is designed to operate with minimal power consumption, making it ideal for battery-powered and portable devices.
  • Reset Timing Options: It offers adjustable reset timeout periods, providing flexibility to match the timing requirements of different microprocessor systems.
  • High Accuracy: The device ensures high accuracy in monitoring, which is crucial for maintaining system stability and preventing data corruption.

Applications

The STM6904PWEDS6F is versatile and can be used in a wide range of applications, including:

  • Computers and computer peripherals
  • Embedded systems
  • Industrial controllers
  • Portable and battery-powered devices

Technical Specifications

With a robust design, the STM6904PWEDS6F is housed in a small TSSOP-8 package, making it suitable for space-constrained applications. It operates over a wide temperature range, ensuring reliability under varying environmental conditions.

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The STM6904PWEDS6F is backed by comprehensive technical support and documentation, ensuring that designers can integrate this supervisory circuit into their systems with confidence and ease.

In summary, the STM6904PWEDS6F from STMicroelectronics is a highly reliable and efficient supervisory circuit that offers precise voltage monitoring and reset capabilities. Its versatile features and small footprint make it an excellent choice for a broad array of applications that require dependable system monitoring and control.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess