EN
  • EN
  • DE

STM6823RWY6F

Part No STM6823RWY6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description Processor Supervisor 2.63V 1 Active Low/Push-Pull 5-Pin SOT-23 T/R / IC SUPERVISOR TIMR/RESET SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 031362-STM6823RWY6F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STM6823
Introduction Date May 14, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STM6823RWY6F CAD Model

Description

The STM6823RWY6F is a state-of-the-art supervisory circuit developed by STMicroelectronics, designed to enhance the reliability and precision of power supply monitoring in digital systems. This compact device is an essential component for managing system resets and ensuring the integrity of operations in microprocessor and microcontroller-based applications.

Key Features

  • Supply Voltage Range: The STM6823RWY6F operates over a wide supply voltage range, making it versatile for various applications.
  • Low Supply Current: Its design ensures minimal power consumption, which is crucial for battery-operated devices.
  • Reset Timeout Period: The device features a programmable reset timeout period, allowing designers to tailor the system reset characteristics to specific application requirements.
  • Manual Reset Capability: A manual reset input provides an additional layer of system control, enabling users to trigger a system reset as needed.
  • High Threshold Accuracy: With its precise threshold accuracy, the STM6823RWY6F ensures reliable operation even under fluctuating conditions.
  • Operating Temperature Range: The device is designed to function across a broad temperature range, suitable for industrial and automotive environments.
  • Low Threshold Voltage: It features a low threshold voltage that is particularly beneficial for applications with lower operating voltages.
  • RoHS Compliant: The STM6823RWY6F is RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances.

Applications

The versatility of the STM6823RWY6F makes it ideal for a wide range of applications, including:

  • Computers and computer peripherals
  • Embedded systems
  • Portable and battery-powered devices
  • Industrial control systems
  • Automotive electronics

Conclusion

In summary, the STM6823RWY6F from STMicroelectronics is a robust and reliable solution for system monitoring and reset management. Its wide voltage range, low power consumption, and programmable features make it a versatile choice for designers looking to enhance system stability and performance.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4102 $51.2750
300+ $0.3366 $100.9800
465+ $0.3260 $151.5900
635+ $0.3155 $200.3425
820+ $0.3050 $250.1000
1,100+ $0.2735 $300.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,044 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess