EN
  • EN
  • DE

LMV321A-TR

Part No LMV321A-TR
Manufacturer 3Peak
Catalog Misc Products
Description 80μA, 1.0MHz, Micro-Power Rail-to-Rail I/O Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer 3Peak
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828021-LMV321A-TR
Ultra Librarian 3D Model Ultra Librarian LMV321A-TR CAD Model

Description

The LMV321A-TR is a low-power, single-channel operational amplifier (op-amp) manufactured by 3Peak. It is designed for a wide range of applications requiring low voltage operation, low power consumption, and good performance. This op-amp is suitable for battery-powered devices and portable equipment.

Applications:

  • Low-power audio amplifiers
  • Portable instrumentation
  • Sensor signal conditioning
  • Active filters
  • Battery-powered devices

Features:

  • Low supply voltage operation (2.7V to 5.5V)
  • Low quiescent current (typically 120μA)
  • Rail-to-rail output swing
  • Gain bandwidth product: 1 MHz
  • Surface Mount Device (SMD) package (SOT-23)

Benefits:

  • Extends battery life in portable devices due to its low power consumption.
  • Provides a wide output voltage range, maximizing signal dynamic range.
  • Offers stable performance over a wide temperature range.
  • Simplifies circuit design with its small SMD package.
  • Reduces system cost due to its low power requirements.

Additional Details:

The LMV321A-TR is commonly available in a SOT-23 package. Its input bias current is typically 50nA. The common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR) are typically around 90dB. It is crucial to consult the datasheet for accurate electrical specifications, including input offset voltage, input bias current, and open-loop gain, to ensure optimal performance in the intended application. The operating temperature range typically spans from -40°C to +85°C. This op-amp is well-suited for a variety of applications, including audio amplification, signal conditioning, and filtering in portable and battery-powered devices.

When selecting an operational amplifier, parameters such as supply voltage, input bias current, gain bandwidth product, and output swing should be carefully evaluated to meet the specific requirements of the application. The LMV321A-TR provides a good balance of performance, low power consumption, and cost-effectiveness.

You May Also Be Interested in

Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
1,205+ $0.0415 $50.0075
2,935+ $0.0341 $100.0835
4,550+ $0.0330 $150.1500
6,250+ $0.0320 $200.0000
8,095+ $0.0309 $250.1355
10,835+ $0.0277 $300.1295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,280 pieces
MOQ: 1205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess