EN
  • EN
  • DE

STM6779TWB6F

Part No STM6779TWB6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2 CHANNEL SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features Supervisor Open Drain or Open Collector Channel SOT-23-6
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name STM6779
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-8009-2, 497-8009-1, 497-8009-6, STM6779TWB6F-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898260-STM6779TWB6F
Ultra Librarian 3D Model Ultra Librarian STM6779TWB6F CAD Model

Description

Overview of STM6779TWB6F by STMicroelectronics

The STM6779TWB6F is a sophisticated dual/triple voltage monitor and reset IC from STMicroelectronics, designed to safeguard digital systems against power supply faults. This precision monitoring device ensures that microprocessors and digital systems operate within safe voltage thresholds, thereby preventing data corruption and system failures.

Key Features

  • Monitoring Precision: The device features high accuracy in monitoring under-voltage and over-voltage conditions, which is critical for the reliable operation of embedded systems.
  • Dual Voltage Sensing: With two programmable voltage monitor inputs, it can simultaneously track multiple voltage rails within a system, enhancing the protection against power anomalies.
  • Adjustable Thresholds: Thresholds for voltage monitoring are adjustable, allowing for customization to specific system requirements and providing flexibility across different applications.
  • Low Power Consumption: It has been engineered for minimal power consumption, making it suitable for battery-operated devices where power efficiency is paramount.
  • Reset Time Delay: The device includes an internally fixed delay time for reset, ensuring that the system has sufficient time to stabilize before resuming operation after a fault condition.
  • Wide Operating Temperature Range: The STM6779TWB6F is designed to operate over a broad temperature range, accommodating various industrial and automotive environments.

Applications

The versatile nature of the STM6779TWB6F makes it ideal for a wide array of applications, including:

  • Microprocessor, microcontroller, and DSP systems
  • Portable and battery-powered equipment
  • Automotive electronics
  • Industrial control systems
  • Networking and telecom infrastructure

Package and Availability

The STM6779TWB6F comes in a small, surface-mount package, which is suitable for space-constrained applications. Its availability through STMicroelectronics and authorized distributors ensures reliable sourcing for production needs.

With its combination of precision, flexibility, and low power consumption, the STM6779TWB6F is a robust solution for critical voltage monitoring in a wide range of electronic systems.

You May Also Be Interested in

Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7718 $50.1670
160+ $0.6333 $101.3280
245+ $0.6135 $150.3075
340+ $0.5937 $201.8580
440+ $0.5739 $252.5160
585+ $0.5146 $301.0410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess