EN
  • EN
  • DE

STM6720TWWB6F

Part No STM6720TWWB6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SUPERVISOR 3 CHANNEL SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features Supervisor Push-Pull, Totem Pole Channel SOT-23-6
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name STM6720
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-5018-1, 497-5018-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898259-STM6720TWWB6F
Ultra Librarian 3D Model Ultra Librarian STM6720TWWB6F CAD Model

Description

Introducing the STM6720TWWB6F from STMicroelectronics

The STM6720TWWB6F is a cutting-edge supervisory circuit designed by STMicroelectronics to provide a comprehensive solution for monitoring power supplies in digital systems. This advanced component ensures that your system operates reliably and efficiently by offering a precise voltage monitoring function, which is crucial for preventing data corruption and hardware damage caused by unstable or inadequate power levels.

Key Features

  • Precision Monitoring: The device features a high-accuracy voltage threshold, ensuring that your system is closely supervised for any deviations from the expected power levels.
  • Low Power Consumption: With an emphasis on energy efficiency, the STM6720TWWB6F is engineered to consume minimal power, making it an ideal choice for battery-operated devices.
  • Multiple Reset Threshold Options: It offers a variety of factory-programmed reset threshold options, providing the flexibility to select the optimal voltage level for your specific application.
  • Manual Reset Capability: A manual reset input allows users to trigger a system reset, giving additional control over the supervisory functions.
  • Robust Output Stage: The active-low, open-drain reset output ensures compatibility with a wide range of microprocessors and other digital systems.
  • Compact Package: Housed in a space-saving 5-lead SOT23 package, the STM6720TWWB6F is perfect for applications where board space is at a premium.

Applications

The STM6720TWWB6F is versatile and can be integrated into various applications, including:

  • Portable and battery-powered devices
  • Embedded systems
  • Microprocessor/microcontroller systems
  • Industrial and automotive electronics
  • Networking and telecommunications equipment

STMicroelectronics' commitment to quality and reliability is reflected in the STM6720TWWB6F, making it a smart choice for designers looking to enhance system integrity. Its comprehensive features and robust design ensure that it can meet the demands of even the most challenging applications.

Whether you're developing a new product or improving an existing one, the STM6720TWWB6F provides the security and peace of mind that comes with knowing your system is protected against power-related issues.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2176 $57.9168
44+ $2.6401 $116.1644
68+ $2.5576 $173.9168
94+ $2.4751 $232.6594
121+ $2.3926 $289.5046
162+ $2.1451 $347.5062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 670 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess