EN
  • EN
  • DE

FUSB3301MPX

Part No FUSB3301MPX
Manufacturer ON Semiconductor
Catalog Interface - Controllers
Description IC USB TYPE C CTLR PROGR 10MLP / Controller for Controller for Adapters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Protocol USB
Function Controller
Interface USB
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-MLP (3x3)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805287-FUSB3301MPX
Ultra Librarian 3D Model Ultra Librarian FUSB3301MPX CAD Model

Description

ON Semiconductor FUSB3301MPX USB Type-C Controller

The ON Semiconductor FUSB3301MPX is a cutting-edge USB Type-C controller designed to streamline the interface experience for modern devices. This innovative controller is built to cater to the increasing demand for universal connectivity and faster data transfer rates. The FUSB3301MPX is a versatile solution that supports the USB Type-C specification and is ideal for a wide range of applications including smartphones, tablets, laptops, and other consumer electronics.

Key Features

  • USB Type-C Support: Fully compliant with the latest USB Type-C standards, ensuring seamless integration with new devices.
  • Power Delivery (PD) 3.0: Supports USB Power Delivery 3.0 for higher power charging up to 100W, enabling faster charging times and power management.
  • Alternate Mode Support: Allows for alternate modes such as DisplayPort and Thunderbolt, providing additional functionality through the USB Type-C connector.
  • ReDriver Technology: Integrated ReDriver technology for signal conditioning, improving signal integrity for high-speed data transmission.
  • Small Footprint: The compact package design makes it suitable for space-constrained applications.

Applications

The ON Semiconductor FUSB3301MPX is a versatile component that can be used in a variety of applications, including:

  • Mobile devices such as smartphones and tablets.
  • Computing devices like laptops, desktops, and docking stations.
  • Consumer electronics including wearables and gaming consoles.
  • Industrial and automotive systems requiring USB Type-C connectivity.

Technical Specifications

The FUSB3301MPX operates over a wide temperature range and is built to meet the robust requirements of modern electronics. Its technical specifications include:

  • Voltage range: 4.0V to 5.5V
  • Operating temperature: -40°C to +85°C
  • Package: 24-QFN (3x3mm)

Overall, the ON Semiconductor FUSB3301MPX USB Type-C controller is an essential component for any device manufacturer looking to incorporate the latest USB standards with reliability and enhanced functionality.

You May Also Be Interested in

Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Infineon Technologies
IC SWITCH CNTRLR 10/100 128FQFP
Lowest to $5.4135
Silicon Labs
IC BRIDGE USB TO UART QFN / Low Speed/Full Speed USB to UART Bridge USB 2.0 3.3V Tube 28-Pin QFN EP
Need more? Email Us
Infineon Technologies
IC ETHERNET CONVERTER 128QFP
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8TDFN / Single Channel 1 Wire Master 1333.3mW Serial Interface 8-Pin TDFN EP T/R
Lowest to $1.2788
Cypress Semiconductor Corp
IC WEST BRIDGE ARROYO 81-WLCSP / Full Speed/High Speed Peripheral Controller USB 2.0 1.8V T/R
Lowest to $8.0903
Infineon Technologies
IC SWITCH CTRLR 10/100 40LQFP
Lowest to $3.2617
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Lowest to $9.5165
Infineon Technologies
Lowest to $19.3266

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2418 $51.5614
55+ $1.8394 $101.1670
85+ $1.7819 $151.4615
116+ $1.7245 $200.0420
150+ $1.6670 $250.0500
201+ $1.4945 $300.3945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess